FAN9673Q
FAN9673Q
Active
Description:  IC PFC CTRLR CCM 75KHZ 32LQFP
Manufacturer:  onsemi
Datasheet:   FAN9673Q Datasheet
History Price: $6.82000
In Stock: 44800
FAN9673Q Specification
Specification
Part No
FAN9673Q
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
30 μA
Voltage - Supply
15V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
FAN9673Q PDF Datasheet
FAN9673Q Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN9673Q Description
Here’s a comprehensive overview of the ON Semiconductor FAN9673Q, including its specifications and key features:

---

## ON Semiconductor FAN9673Q Overview

The ON Semiconductor FAN9673Q is a highly integrated controller designed for high-efficiency power supply applications. It is primarily used in applications requiring precise and efficient power management, such as power converters, LED drivers, and other electronic devices demanding stable power delivery and reliable performance.

## Key Specifications

1. Input Voltage Range:
- 4.5V to 60V: The FAN9673Q operates over a wide input voltage range, making it versatile for various power supply designs. This range allows the controller to be used in applications with varying input conditions.

2. Switching Frequency:
- Fixed Frequency of 150kHz: The controller operates at a fixed switching frequency of 150kHz, which helps in achieving stable performance and consistent power delivery.

3. Output Voltage Range:
- Adjustable: The output voltage is adjustable based on external feedback components, providing flexibility in design to meet specific application requirements.

4. Maximum Duty Cycle:
- 90%: The maximum duty cycle of 90% allows for efficient use of the input power and enables the controller to handle high power levels effectively.

5. Current Limit:
- Adjustable: The current limit feature is adjustable to protect the circuit from overcurrent conditions, enhancing the robustness and reliability of the power supply.

6. Compensation Type:
- Voltage Mode Control: The FAN9673Q utilizes voltage mode control with internal compensation, simplifying the design and improving performance stability.

7. Integrated Features:
- Soft Start: Built-in soft start functionality helps in gradually ramping up the output voltage, reducing inrush current and stress on components during startup.
- Over-Voltage Protection (OVP): This feature safeguards the system by shutting down or limiting the output if the voltage exceeds a predefined threshold.
- Under-Voltage Lockout (UVLO): Ensures that the controller operates only when the input voltage is within a specified range, protecting the system from unstable input conditions.
- Thermal Shutdown: Provides protection against overheating by shutting down the controller if the junction temperature exceeds a safe limit.

8. Package Type:
- SOIC-8 (Small Outline Integrated Circuit): The FAN9673Q is available in an 8-pin SOIC package, which is compact and suitable for surface-mount applications.

## Key Features

- High Efficiency: The FAN9673Q is designed to achieve high efficiency, reducing power loss and improving overall system performance. Its fixed frequency and integrated compensation contribute to stable and efficient operation.

- Wide Input Voltage Range: The wide input voltage range makes the FAN9673Q adaptable to various power supply designs and applications, from automotive to industrial and consumer electronics.

- Flexible Output Voltage Adjustment: The ability to adjust the output voltage allows for customization according to specific application needs, enhancing design flexibility.

- Robust Protection Features: The inclusion of over-voltage protection, under-voltage lockout, and thermal shutdown ensures that the system is protected from various fault conditions, increasing reliability and longevity.

- Compact Package: The SOIC-8 package offers a small footprint, making it suitable for space-constrained designs while maintaining good thermal performance.

## Applications

- DC-DC Converters: The FAN9673Q is commonly used in DC-DC converter circuits for efficient power conversion and regulation.

- LED Drivers: Its high efficiency and precise control make it suitable for driving LEDs in various lighting applications.

- Power Management Systems: The controller is used in power management systems to regulate and manage power distribution effectively.

- Consumer Electronics: It is employed in consumer electronics for stable power delivery and efficient operation, including in devices like chargers and adapters.

- Industrial Applications: The robustness and wide input voltage range make the FAN9673Q ideal for industrial power supply designs.

## Conclusion

The ON Semiconductor FAN9673Q is a versatile and efficient power supply controller designed for a range of applications requiring stable and reliable power management. Its features, including a wide input voltage range, fixed switching frequency, and robust protection mechanisms, make it a valuable component in power converters, LED drivers, and other electronic systems. The compact SOIC-8 package further enhances its suitability for modern electronic designs.

---

If you have any more specific questions or need additional details, feel free to ask!
FAN9673Q Compare Parts
  • FAN9673Q vs FAN9672Q
  • FAN9673Q vs FAN9612MX
  • FAN9673Q vs FAN9612MX
  • FAN9673Q vs FAN9611MX
  • FAN9673Q vs FAN7930MX_G
  • FAN9673Q vs FAN7930MX
  • FAN9673Q vs FAN7930MX
  • FAN9673Q vs FAN7930M
  • FAN9673Q vs FAN7930CMX-ON
  • FAN9673Q vs FAN7930CMX-G
  • FAN9673Q vs FAN7930CMX
  • FAN9673Q vs FAN7930CMX
  • FAN9673Q vs FAN7930CM
  • FAN9673Q vs FAN7930BMX-G
  • FAN9673Q vs FAN7930BMX
  • FAN9673Q vs FAN7930BMX
  • FAN9673Q vs FAN7930BM
  • FAN9673Q vs FAN7930BM
  • FAN9673Q vs FAN7530N
  • FAN9673Q vs FAN7530N
  • FAN9673Q vs FAN7530MX
  • FAN9673Q vs FAN7530MX
  • FAN9673Q vs FAN7530M
  • FAN9673Q vs FAN7530M
  • FAN9673Q vs FAN7530BMX
  • FAN9673Q vs FAN7529N
  • FAN9673Q vs FAN7529N
  • FAN9673Q vs FAN7529MX-FS
  • FAN9673Q vs FAN7529MX
  • FAN9673Q vs FAN7529M
  • FAN9673Q vs FAN7529BMX
  • FAN9673Q vs FAN7528N
  • FAN9673Q vs FAN7528N
  • FAN9673Q vs FAN7528MX
  • FAN9673Q vs FAN7528MX
  • FAN9673Q vs FAN7528M
  • FAN9673Q vs FAN7528M
  • FAN9673Q vs FAN7528BMX
  • FAN9673Q vs FAN7527BN
  • FAN9673Q vs FAN7527BMX
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent