FAN9611MX
FAN9611MX
Last Time Buy
Description:  IC PFC CTRLR BCM 525KHZ 16SOIC
Manufacturer:  onsemi
Datasheet:   FAN9611MX Datasheet
History Price: $1.29090
In Stock: 29200
FAN9611MX vs FAN7528M
Series
Sync-Lock
-
Packaging
Tape & Reel (TR)
Tube
Status
Last Time Buy
Obsolete
Mode
Boundary Conduction (BCM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
16.5kHz ~ 525kHz
-
Current - Startup
80 μA
40 μA
Voltage - Supply
9V ~ 18V
12V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC