Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN7528M
FAN7528M
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN7528M Datasheet
History Price: $0.49000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7528M Specification
Specification
Part No
FAN7528M
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
40 μA
Voltage - Supply
12V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FAN7528M PDF Datasheet
FAN7528M Datasheet
Click and Download: FAN7528M Datasheet
FAN7528M Related Parts
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN7528M Compare Parts
FAN7528M vs FAN9673Q
FAN7528M vs FAN9672Q
FAN7528M vs FAN9612MX
FAN7528M vs FAN9612MX
FAN7528M vs FAN9611MX
FAN7528M vs FAN7930MX_G
FAN7528M vs FAN7930MX
FAN7528M vs FAN7930MX
FAN7528M vs FAN7930M
FAN7528M vs FAN7930CMX-ON
FAN7528M vs FAN7930CMX-G
FAN7528M vs FAN7930CMX
FAN7528M vs FAN7930CMX
FAN7528M vs FAN7930CM
FAN7528M vs FAN7930BMX-G
FAN7528M vs FAN7930BMX
FAN7528M vs FAN7930BMX
FAN7528M vs FAN7930BM
FAN7528M vs FAN7930BM
FAN7528M vs FAN7530N
FAN7528M vs FAN7530N
FAN7528M vs FAN7530MX
FAN7528M vs FAN7530MX
FAN7528M vs FAN7530M
FAN7528M vs FAN7530M
FAN7528M vs FAN7530BMX
FAN7528M vs FAN7529N
FAN7528M vs FAN7529N
FAN7528M vs FAN7529MX-FS
FAN7528M vs FAN7529MX
FAN7528M vs FAN7529M
FAN7528M vs FAN7529BMX
FAN7528M vs FAN7528N
FAN7528M vs FAN7528N
FAN7528M vs FAN7528MX
FAN7528M vs FAN7528MX
FAN7528M vs FAN7528BMX
FAN7528M vs FAN7527BN
FAN7528M vs FAN7527BMX
FAN7528M vs FAN7527BM
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.