Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics FDA803D-EHT
FDA803D-EHT
Active
Linear - Amplifiers - Audio
Description:
IC AMP D MONO 45W POWERSSO36
Manufacturer:
STMicroelectronics
Datasheet:
FDA803D-EHT Datasheet
History Price: $6.98000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FDA803D-EHT vs FDA903D-EHT
Part No
FDA803D-EHT
FDA903D-EHT
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
45W x 1 @ 2Ohm
45W x 1 @ 2Ohm
Voltage - Supply
3.3V ~ 18V
3.3V ~ 18V
Features
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPU
PowerSSO-36 EPU
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
36-PowerFSOP (0.295", 7.50mm Width)