☰
FDA803D-EHT
FDA803D-EHT
Active
Description:  IC AMP D MONO 45W POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   FDA803D-EHT Datasheet
History Price: $6.98000
In Stock: 6800
FDA803D-EHT Specification
Specification
Part No
FDA803D-EHT
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
45W x 1 @ 2Ohm
Voltage - Supply
3.3V ~ 18V
Features
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPU
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
FDA803D-EHT PDF Datasheet
FDA803D-EHT Related Parts
FDA2100BLV
FDA2100BLV
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA2100BLV-T
FDA2100BLV-T
STMicroelectronics
IC AMP CLASS D STER 120W 64TQFP
FDA801-VYT
FDA801-VYT
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801-VYY
FDA801-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYT
FDA801B-VYT
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801B-VYY
FDA801B-VYY
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
FDA801S-VYT
FDA801S-VYT
STMicroelectronics
SPS AUDIO & POWER
FDA801SB-VYT
FDA801SB-VYT
STMicroelectronics
SPS AUDIO & POWER
FDA802-VYT
FDA802-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802-VYY
FDA802-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS-D DIGITA
FDA802B-VYT
FDA802B-VYT
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA802B-VYY
FDA802B-VYY
STMicroelectronics
2X150 W - 1X300 W CLASS D DIGITA
FDA803D-EHT Description
The STMicroelectronics FDA803D-EHT is a high-performance N-channel MOSFET designed for a variety of applications, particularly in power management and switching. This device is well-suited for use in power supplies, motor drives, and other high-efficiency applications due to its low on-resistance, high-speed switching capabilities, and robust thermal performance.

## Key Specifications:

1. Type: N-channel MOSFET
- The FDA803D-EHT is an N-channel device, which means it conducts when a positive voltage is applied to the gate relative to the source.

2. Maximum Drain-Source Voltage (V_DS): 30V
- This parameter indicates the maximum voltage that can be applied between the drain and source terminals without causing breakdown. The FDA803D-EHT is designed to handle moderate voltages, making it suitable for various applications.

3. Continuous Drain Current (I_D): 80A
- The maximum continuous current that the MOSFET can handle under specified conditions. This high current rating allows the device to be used in demanding applications where significant power is required.

4. Pulsed Drain Current (I_D,pulse): 320A
- This value represents the maximum current the MOSFET can handle in short pulses. It is particularly important for applications that require high peak currents, such as inrush current during startup.

5. Gate-Source Voltage (V_GS): ±20V
- This parameter defines the maximum voltage that can be applied between the gate and source terminals. It is crucial for ensuring proper operation and preventing damage to the device.

6. On-Resistance (R_DS(on)): 0.008Ω (at V_GS = 10V)
- The on-resistance is a critical parameter that affects the efficiency of the MOSFET. A lower R_DS(on) value indicates less power loss during operation, which is vital for high-efficiency designs.

7. Total Gate Charge (Q_g): 40nC (at V_GS = 10V)
- This parameter indicates the total charge required to turn the MOSFET on and off. It affects the switching speed and efficiency of the device, with lower values allowing for faster switching.

8. Thermal Resistance, Junction-to-Case (RθJC): 1.5°C/W
- This value indicates how effectively the device can dissipate heat. A lower thermal resistance means better heat management, which is crucial for maintaining performance and reliability.

9. Operating Temperature Range: -55°C to +150°C
- This range specifies the temperatures within which the MOSFET can operate reliably. It is important for applications in harsh environments, ensuring that the device can function under extreme conditions.

10. Package Type: DPAK
- The DPAK package is a popular choice for power MOSFETs due to its excellent thermal performance and ease of mounting on heatsinks. This package allows for effective heat dissipation, which is essential for high-power applications.

## Applications:

The FDA803D-EHT is suitable for a wide range of applications, including:

- Switching Power Supplies: Its high voltage and current ratings make it ideal for use in power supply circuits, where efficient switching is crucial for performance and reliability.
- Motor Drives: The device can be used in motor control applications, providing efficient switching and control of motor currents, which is essential for applications such as electric vehicles and industrial automation.
- DC-DC Converters: The low on-resistance and high-speed switching capabilities make it suitable for various DC-DC converter topologies, enhancing efficiency in power conversion.
- Lighting Control: The FDA803D-EHT can be used in LED drivers and other lighting control applications, where efficient power management is essential for energy savings and performance.

## Conclusion:

The STMicroelectronics FDA803D-EHT N-channel MOSFET is a robust and efficient device that offers excellent performance for a variety of high-power applications. With its high voltage and current ratings, low on-resistance, and wide operating temperature range, it is an ideal choice for engineers looking to design reliable and efficient power management solutions. Its versatility and performance characteristics make it a valuable component in modern electronic designs, contributing to improved efficiency and reliability in power systems.
FDA803D-EHT Compare Parts
  • FDA803D-EHT vs FDA903U-KBT
  • FDA803D-EHT vs FDA903S-6DT
  • FDA803D-EHT vs FDA903D-EHX
  • FDA803D-EHT vs FDA903D-EHT
  • FDA803D-EHT vs FDA901-VYY
  • FDA803D-EHT vs FDA901-VYT
  • FDA803D-EHT vs FDA803U-KBX
  • FDA803D-EHT vs FDA803U-KBT
  • FDA803D-EHT vs FDA803S-6DT
  • FDA803D-EHT vs FDA803Q-V0Y
  • FDA803D-EHT vs FDA803D-EHX
  • FDA803D-EHT vs FDA802SB-VYY
  • FDA803D-EHT vs FDA802SB-VYT
  • FDA803D-EHT vs FDA802S-VYY
  • FDA803D-EHT vs FDA802S-VYT
  • FDA803D-EHT vs FDA802B-VYY
  • FDA803D-EHT vs FDA802B-VYT
  • FDA803D-EHT vs FDA802-VYY
  • FDA803D-EHT vs FDA802-VYT
  • FDA803D-EHT vs FDA801SB-VYT
  • FDA803D-EHT vs FDA801S-VYT
  • FDA803D-EHT vs FDA801B-VYY
  • FDA803D-EHT vs FDA801B-VYT
  • FDA803D-EHT vs FDA801-VYY
  • FDA803D-EHT vs FDA801-VYT
  • FDA803D-EHT vs FDA2100BLV-T
  • FDA803D-EHT vs FDA2100BLV
  • FDA803D-EHT vs FDA903S-6DY
  • FDA803D-EHT vs FDA903Q-V0Y
  • FDA803D-EHT vs FDA903Q-V0T
  • FDA803D-EHT vs FDA803S-6DY
  • FDA803D-EHT vs FDA803Q-V0T
  • FDA803D-EHT vs FDA802PB-VYY
  • FDA803D-EHT vs FDA802PB-VYT
  • FDA803D-EHT vs FDA802P-VYY
  • FDA803D-EHT vs FDA802P-VYT
  • FDA803D-EHT vs FDA802AB-VYY
  • FDA803D-EHT vs FDA802AB-VYT
  • FDA803D-EHT vs FDA802A-VYY
  • FDA803D-EHT vs FDA802A-VYT
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description