☰
FDC6331L
FDC6331L
Active
Description:  IC PWR SWITCH P-CH 1:1 SUPERSOT6
Manufacturer:  onsemi
Datasheet:   FDC6331L Datasheet
History Price: $0.76000
In Stock: 9200
FDC6331L vs FDC6325L
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
2.5V ~ 8V
2.5V ~ 8V
Voltage - Supply (Vcc/Vdd)
-
1.5V ~ 8V
Current - Output (Max)
2.8A
1.8A
Rds On (Typ)
34mOhm
115mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SuperSOT?-6
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
SOT-23-6 Thin, TSOT-23-6