☰
FDC6331L
FDC6331L
Active
Description:  IC PWR SWITCH P-CH 1:1 SUPERSOT6
Manufacturer:  onsemi
Datasheet:   FDC6331L Datasheet
History Price: $0.76000
In Stock: 32400
FDC6331L Specification
Specification
Part No
FDC6331L
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
2.5V ~ 8V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
2.8A
Rds On (Typ)
34mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
FDC6331L PDF Datasheet
FDC6331L Related Parts
FDC6323L
FDC6323L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6324L
FDC6324L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6325L
FDC6325L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6326L
FDC6326L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6329L
FDC6329L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L
FDC6330L
onsemi
INTEGRATED LOAD SWITCH
FDC6332L
FDC6332L
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FDC6332L
FDC6332L
onsemi
IC PWR DRVR P-CH 1:1 SUPERSOT-6
FDC6901L
FDC6901L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6331L Compare Parts
  • FDC6331L vs FDC6332L
  • FDC6331L vs FDC6332L
  • FDC6331L vs FDC6330L
  • FDC6331L vs FDC6330L
  • FDC6331L vs FDC6329L
  • FDC6331L vs FDC6326L
  • FDC6331L vs FDC6325L
  • FDC6331L vs FDC6324L
  • FDC6331L vs FDC6323L
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****