☰
FDMF3170
FDMF3170
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 55A 39QFN
Manufacturer:  onsemi
Datasheet:   FDMF3170 Datasheet
History Price: $3.51000
In Stock: 27920
FDMF3170 vs FDMF2011
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Last Time Buy
Output Configuration
Half Bridge (2)
Half Bridge
Applications
General Purpose
DC Motors, General Purpose
Interface
Logic, PWM
PWM
Load Type
Inductive
Inductive, Capacitive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
-
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
55A
20A
Current - Peak Output
70A
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 20V
Voltage - Load
4.5V ~ 16V
3V ~ 80V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
39-PowerVFQFN
36-PowerWFQFN
Supplier Device Package
39-PQFN (5x6)
36-PQFN (7.5x6)