☰
FDMF3170
FDMF3170
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 55A 39QFN
Manufacturer:  onsemi
Datasheet:   FDMF3170 Datasheet
History Price: $3.51000
In Stock: 27920
FDMF3170 Specification
Specification
Part No
FDMF3170
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
General Purpose
Interface
Logic, PWM
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
55A
Current - Peak Output
70A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
39-PowerVFQFN
Supplier Device Package
39-PQFN (5x6)
FDMF3170 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3180
FDMF3180
onsemi
IC HALF BRIDGE DRIVER 70A 39QFN
FDMF3170 Compare Parts
  • FDMF3170 vs FDMF6840C
  • FDMF3170 vs FDMF6833C
  • FDMF3170 vs FDMF6833C
  • FDMF3170 vs FDMF6824C
  • FDMF3170 vs FDMF6824B
  • FDMF3170 vs FDMF6824A
  • FDMF3170 vs FDMF6823C
  • FDMF3170 vs FDMF6823B
  • FDMF3170 vs FDMF6823B
  • FDMF3170 vs FDMF6823A
  • FDMF3170 vs FDMF6823A
  • FDMF3170 vs FDMF6821C
  • FDMF3170 vs FDMF6821C
  • FDMF3170 vs FDMF6821B
  • FDMF3170 vs FDMF6821B
  • FDMF3170 vs FDMF6821A
  • FDMF3170 vs FDMF6820C
  • FDMF3170 vs FDMF6820C
  • FDMF3170 vs FDMF6820B
  • FDMF3170 vs FDMF6820B
  • FDMF3170 vs FDMF6820A
  • FDMF3170 vs FDMF6708N
  • FDMF3170 vs FDMF6708N
  • FDMF3170 vs FDMF6707V
  • FDMF3170 vs FDMF6707V
  • FDMF3170 vs FDMF6707C
  • FDMF3170 vs FDMF6707B
  • FDMF3170 vs FDMF6707B
  • FDMF3170 vs FDMF6706C
  • FDMF3170 vs FDMF6706C
  • FDMF3170 vs FDMF6706B
  • FDMF3170 vs FDMF6706B
  • FDMF3170 vs FDMF6705V
  • FDMF3170 vs FDMF6705B
  • FDMF3170 vs FDMF6705
  • FDMF3170 vs FDMF6705
  • FDMF3170 vs FDMF6704V
  • FDMF3170 vs FDMF6704V
  • FDMF3170 vs FDMF6704A
  • FDMF3170 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered