Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ onsemi FDMF5804
FDMF5804
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER QFN
Manufacturer:
onsemi
Datasheet:
FDMF5804 Datasheet
History Price: Obsolete
In Stock: 36640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FDMF5804 vs FDMF2011
Part No
FDMF5804
FDMF2011
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Output Configuration
-
Half Bridge
Applications
-
DC Motors, General Purpose
Interface
-
PWM
Load Type
-
Inductive, Capacitive
Technology
-
Power MOSFET
Rds On (Typ)
-
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
-
20A
Current - Peak Output
-
-
Voltage - Supply
-
10V ~ 20V
Voltage - Load
-
3V ~ 80V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Bootstrap Circuit
Fault Protection
-
UVLO
Mounting Type
-
Surface Mount
Package / Case
-
36-PowerWFQFN
Supplier Device Package
-
36-PQFN (7.5x6)