☰
FDMF5804
FDMF5804
Obsolete
Description:  IC HALF BRIDGE DRIVER QFN
Manufacturer:  onsemi
Datasheet:   FDMF5804 Datasheet
History Price: Obsolete
In Stock: 36640
FDMF5804 Specification
Specification
Part No
FDMF5804
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FDMF5804 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF5804 Description
The onsemi FDMF5804 is a highly integrated, dual-channel, power MOSFET driver designed for use in various applications, including synchronous buck converters, power management systems, and other high-efficiency power conversion applications. This device is particularly well-suited for applications requiring high-speed switching and low power loss, making it an ideal choice for modern power electronics.

## Key Features:

1. Dual-Channel Configuration:
- The FDMF5804 features two independent high-side and low-side MOSFET drivers, allowing for synchronous operation in buck converter topologies. This dual-channel design simplifies the implementation of power stages in DC-DC converters.

2. High-Speed Operation:
- The driver is capable of driving MOSFETs with fast switching speeds, which is essential for minimizing switching losses and improving overall efficiency. The FDMF5804 can achieve rise and fall times in the nanosecond range, making it suitable for high-frequency applications.

3. Integrated Bootstrap Circuit:
- The device includes an integrated bootstrap circuit that allows for the driving of high-side MOSFETs. This feature eliminates the need for external bootstrap components, simplifying the design and reducing the overall footprint of the power stage.

4. Low Gate Drive Resistance:
- The FDMF5804 is designed with low gate drive resistance, which helps to minimize power losses during switching transitions. This characteristic is crucial for maintaining high efficiency in power conversion applications.

5. Protection Features:
- The driver includes several protection features, such as:
- Under-voltage Lockout (UVLO): Prevents the driver from operating when the supply voltage is below a certain threshold, protecting the MOSFETs from insufficient gate drive voltage.
- Thermal Shutdown: Protects the device from overheating by shutting down the driver if the junction temperature exceeds a specified limit.

6. Flexible Power Supply Range:
- The FDMF5804 operates over a wide supply voltage range, making it compatible with various power supply designs. This flexibility allows it to be used in different applications without the need for extensive redesign.

7. Compact Package:
- The device is available in a compact, thermally efficient package, which is essential for modern power electronics where space is at a premium. The small footprint helps to reduce the overall size of the power stage.

## Specifications:

- Part Number: FDMF5804
- Channels: Dual (High-side and Low-side)
- Gate Drive Voltage: Typically 10V to 12V
- Supply Voltage Range: 4.5V to 15V
- Rise Time: Typically 20 ns
- Fall Time: Typically 15 ns
- Under-voltage Lockout (UVLO): Configurable thresholds
- Thermal Shutdown: Yes
- Package Type: Available in a compact package (e.g., HTQFP, TQFN)

## Applications:

The onsemi FDMF5804 is suitable for a wide range of applications, including:

- Synchronous Buck Converters: Ideal for DC-DC conversion in power supply designs, particularly in applications requiring high efficiency and compact size.
- Power Management Systems: Used in various power management applications, including battery management systems and power distribution networks.
- Telecommunications: Suitable for powering communication equipment where efficiency and reliability are critical.
- Consumer Electronics: Can be used in power supplies for laptops, tablets, and other portable devices.

## Conclusion:

The onsemi FDMF5804 is a versatile and efficient dual-channel power MOSFET driver that meets the demands of modern power electronics. With its high-speed operation, integrated features, and compact design, it provides an excellent solution for synchronous buck converters and other power management applications. Its robust protection features and flexible supply range make it a reliable choice for engineers looking to optimize their power conversion designs.
FDMF5804 Compare Parts
  • FDMF5804 vs FDMF6840C
  • FDMF5804 vs FDMF6833C
  • FDMF5804 vs FDMF6833C
  • FDMF5804 vs FDMF6824C
  • FDMF5804 vs FDMF6824B
  • FDMF5804 vs FDMF6824A
  • FDMF5804 vs FDMF6823C
  • FDMF5804 vs FDMF6823B
  • FDMF5804 vs FDMF6823B
  • FDMF5804 vs FDMF6823A
  • FDMF5804 vs FDMF6823A
  • FDMF5804 vs FDMF6821C
  • FDMF5804 vs FDMF6821C
  • FDMF5804 vs FDMF6821B
  • FDMF5804 vs FDMF6821B
  • FDMF5804 vs FDMF6821A
  • FDMF5804 vs FDMF6820C
  • FDMF5804 vs FDMF6820C
  • FDMF5804 vs FDMF6820B
  • FDMF5804 vs FDMF6820B
  • FDMF5804 vs FDMF6820A
  • FDMF5804 vs FDMF6708N
  • FDMF5804 vs FDMF6708N
  • FDMF5804 vs FDMF6707V
  • FDMF5804 vs FDMF6707V
  • FDMF5804 vs FDMF6707C
  • FDMF5804 vs FDMF6707B
  • FDMF5804 vs FDMF6707B
  • FDMF5804 vs FDMF6706C
  • FDMF5804 vs FDMF6706C
  • FDMF5804 vs FDMF6706B
  • FDMF5804 vs FDMF6706B
  • FDMF5804 vs FDMF6705V
  • FDMF5804 vs FDMF6705B
  • FDMF5804 vs FDMF6705
  • FDMF5804 vs FDMF6705
  • FDMF5804 vs FDMF6704V
  • FDMF5804 vs FDMF6704V
  • FDMF5804 vs FDMF6704A
  • FDMF5804 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered