☰
FDMF6705V
FDMF6705V
Active
Description:  IC HALF BRIDGE DRIVER 40A 40PQFN
Manufacturer:  onsemi
Datasheet:   FDMF6705V Datasheet
History Price: Active
In Stock: 16480
FDMF6705V vs FDMF2011
Manufacturer
Series
XS DrMOS
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Last Time Buy
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
DC Motors, General Purpose
Interface
PWM
PWM
Load Type
Inductive
Inductive, Capacitive
Technology
DrMOS
Power MOSFET
Rds On (Typ)
1Ohm LS, 1Ohm HS
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
40A
20A
Current - Peak Output
-
-
Voltage - Supply
8V ~ 15V
10V ~ 20V
Voltage - Load
3V ~ 15V
3V ~ 80V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Bootstrap Circuit
Fault Protection
Over Temperature, Shoot-Through, UVLO
UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-PowerTFQFN
36-PowerWFQFN
Supplier Device Package
40-PQFN (6x6)
36-PQFN (7.5x6)