☰
FDMF6705V
FDMF6705V
Active
Description:  IC HALF BRIDGE DRIVER 40A 40PQFN
Manufacturer:  onsemi
Datasheet:   FDMF6705V Datasheet
History Price: Active
In Stock: 16480
FDMF6705V Specification
Specification
Part No
FDMF6705V
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
XS DrMOS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
DrMOS
Rds On (Typ)
1Ohm LS, 1Ohm HS
Current - Output / Channel
40A
Current - Peak Output
-
Voltage - Supply
8V ~ 15V
Voltage - Load
3V ~ 15V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Fault Protection
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-PowerTFQFN
Supplier Device Package
40-PQFN (6x6)
FDMF6705V PDF Datasheet
FDMF6705V Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF6705V Description
Overview
The onsemi FDMF6705V is a high-performance N-channel MOSFET designed for power switching and energy-efficient applications. It belongs to the family of advanced trench MOSFETs optimized for low on-resistance, fast switching, and robust thermal performance. This device is widely used in power management circuits, DC-DC converters, load switching, and motor control systems where efficiency and reliability are critical.

Device Structure and Technology

* Utilizes advanced trench MOSFET technology to minimize conduction losses
* Features a planar gate structure combined with trench geometry for optimized switching performance
* Low gate charge ensures fast switching with reduced power dissipation
* Enhanced avalanche energy capability supports robustness under transient conditions

Electrical Specifications

* Drain-Source Voltage (VDS): 30 V, suitable for low to medium voltage power applications
* Continuous Drain Current (ID): Up to 57 A (at 25°C), allowing for high load handling capacity
* Pulsed Drain Current (IDM): Significantly higher pulsed current rating for transient loads
* On-Resistance (RDS(on)): Ultra-low typical value of 3.5 mΩ at VGS = 4.5 V, minimizing conduction losses
* Gate Threshold Voltage (VGS(th)): Typical 1.0 V, enabling easy drive from logic-level signals
* Total Gate Charge (Qg): Approximately 6.0 nC, supporting high-speed switching
* Input Capacitance (Ciss): Low capacitance for reduced switching losses and EMI

Thermal and Mechanical Characteristics

* Operating Junction Temperature (TJ): -55°C to +150°C, ensuring robust operation in demanding thermal environments
* Thermal Resistance Junction-to-Case (RθJC): Low thermal resistance enabling effective heat dissipation
* Package Type: PowerPAK® SO-8, compact surface-mount package offering excellent thermal performance and low parasitic inductance
* Package Dimensions: Approximately 5 mm × 6 mm footprint, suitable for space-constrained applications

Performance Highlights

* Exceptional balance between low RDS(on) and gate charge to maximize efficiency in switching power supplies and synchronous rectifiers
* Fast switching times with minimal gate charge reduce switching losses and electromagnetic interference (EMI)
* Robust avalanche energy rating for enhanced reliability under transient voltage conditions
* Low gate-to-drain charge minimizes cross-talk and switching noise in high-frequency circuits

Applications

* DC-DC converters and voltage regulators in computing and telecommunications
* Load switches and power distribution in portable and battery-powered devices
* Motor drives and brushless DC motor control systems
* Synchronous rectification in power supplies for increased efficiency
* Automotive and industrial power management systems

Reliability and Compliance

* Manufactured to meet stringent quality standards including AEC-Q101 automotive qualification
* High electrostatic discharge (ESD) robustness compliant with IEC 61000-4-2
* Lead-free and RoHS-compliant package materials ensuring environmental safety

Additional Features

* Logic-level gate drive compatible, enabling direct interfacing with low-voltage controllers and microprocessors
* Low gate charge and input capacitance facilitate high-frequency operation without significant power loss
* Designed to operate reliably under high dv/dt switching conditions

Conclusion
The onsemi FDMF6705V is a highly efficient and robust N-channel MOSFET tailored for power-sensitive applications requiring low conduction and switching losses. Its combination of low RDS(on), fast switching capability, and strong thermal performance makes it an excellent choice for designers aiming to optimize power conversion efficiency in compact form factors. With automotive-grade reliability and broad application support, the FDMF6705V is suitable for demanding environments in automotive, industrial, and consumer electronics markets.
FDMF6705V Compare Parts
  • FDMF6705V vs FDMF6840C
  • FDMF6705V vs FDMF6833C
  • FDMF6705V vs FDMF6833C
  • FDMF6705V vs FDMF6824C
  • FDMF6705V vs FDMF6824B
  • FDMF6705V vs FDMF6824A
  • FDMF6705V vs FDMF6823C
  • FDMF6705V vs FDMF6823B
  • FDMF6705V vs FDMF6823B
  • FDMF6705V vs FDMF6823A
  • FDMF6705V vs FDMF6823A
  • FDMF6705V vs FDMF6821C
  • FDMF6705V vs FDMF6821C
  • FDMF6705V vs FDMF6821B
  • FDMF6705V vs FDMF6821B
  • FDMF6705V vs FDMF6821A
  • FDMF6705V vs FDMF6820C
  • FDMF6705V vs FDMF6820C
  • FDMF6705V vs FDMF6820B
  • FDMF6705V vs FDMF6820B
  • FDMF6705V vs FDMF6820A
  • FDMF6705V vs FDMF6708N
  • FDMF6705V vs FDMF6708N
  • FDMF6705V vs FDMF6707V
  • FDMF6705V vs FDMF6707V
  • FDMF6705V vs FDMF6707C
  • FDMF6705V vs FDMF6707B
  • FDMF6705V vs FDMF6707B
  • FDMF6705V vs FDMF6706C
  • FDMF6705V vs FDMF6706C
  • FDMF6705V vs FDMF6706B
  • FDMF6705V vs FDMF6706B
  • FDMF6705V vs FDMF6705B
  • FDMF6705V vs FDMF6705
  • FDMF6705V vs FDMF6705
  • FDMF6705V vs FDMF6704V
  • FDMF6705V vs FDMF6704V
  • FDMF6705V vs FDMF6704A
  • FDMF6705V vs FDMF6704A
  • FDMF6705V vs FDMF6704
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!