☰
FDMF6833C
FDMF6833C
Active
Description:  IC HALF BRIDGE DRIVER 50A 40PQFN
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDMF6833C Datasheet
History Price: $1.54000
In Stock: 39440
FDMF6833C vs FDMF2011
Series
XS DrMOS
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Last Time Buy
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
DC Motors, General Purpose
Interface
PWM
PWM
Load Type
Inductive
Inductive, Capacitive
Technology
DrMOS
Power MOSFET
Rds On (Typ)
1Ohm LS, 1Ohm HS
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
50A
20A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 20V
Voltage - Load
3V ~ 24V
3V ~ 80V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Bootstrap Circuit
Fault Protection
Over Temperature, Shoot-Through, UVLO
UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-TFQFN Exposed Pad
36-PowerWFQFN
Supplier Device Package
40-PQFN (6x6)
36-PQFN (7.5x6)