☰
FDMF2011
FDMF2011
Last Time Buy
Description:  IC HALF BRIDGE DRIVER 20A 36QFN
Manufacturer:  onsemi
Datasheet:   FDMF2011 Datasheet
History Price: Last Time Buy
In Stock: 10480
FDMF2011 Specification
Specification
Part No
FDMF2011
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
DC Motors, General Purpose
Interface
PWM
Load Type
Inductive, Capacitive
Technology
Power MOSFET
Rds On (Typ)
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
20A
Current - Peak Output
-
Voltage - Supply
10V ~ 20V
Voltage - Load
3V ~ 80V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
UVLO
Mounting Type
Surface Mount
Package / Case
36-PowerWFQFN
Supplier Device Package
36-PQFN (7.5x6)
FDMF2011 PDF Datasheet
FDMF2011 Related Parts
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3180
FDMF3180
onsemi
IC HALF BRIDGE DRIVER 70A 39QFN
FDMF2011 Compare Parts
  • FDMF2011 vs FDMF6840C
  • FDMF2011 vs FDMF6833C
  • FDMF2011 vs FDMF6833C
  • FDMF2011 vs FDMF6824C
  • FDMF2011 vs FDMF6824B
  • FDMF2011 vs FDMF6824A
  • FDMF2011 vs FDMF6823C
  • FDMF2011 vs FDMF6823B
  • FDMF2011 vs FDMF6823B
  • FDMF2011 vs FDMF6823A
  • FDMF2011 vs FDMF6823A
  • FDMF2011 vs FDMF6821C
  • FDMF2011 vs FDMF6821C
  • FDMF2011 vs FDMF6821B
  • FDMF2011 vs FDMF6821B
  • FDMF2011 vs FDMF6821A
  • FDMF2011 vs FDMF6820C
  • FDMF2011 vs FDMF6820C
  • FDMF2011 vs FDMF6820B
  • FDMF2011 vs FDMF6820B
  • FDMF2011 vs FDMF6820A
  • FDMF2011 vs FDMF6708N
  • FDMF2011 vs FDMF6708N
  • FDMF2011 vs FDMF6707V
  • FDMF2011 vs FDMF6707V
  • FDMF2011 vs FDMF6707C
  • FDMF2011 vs FDMF6707B
  • FDMF2011 vs FDMF6707B
  • FDMF2011 vs FDMF6706C
  • FDMF2011 vs FDMF6706C
  • FDMF2011 vs FDMF6706B
  • FDMF2011 vs FDMF6706B
  • FDMF2011 vs FDMF6705V
  • FDMF2011 vs FDMF6705B
  • FDMF2011 vs FDMF6705
  • FDMF2011 vs FDMF6705
  • FDMF2011 vs FDMF6704V
  • FDMF2011 vs FDMF6704V
  • FDMF2011 vs FDMF6704A
  • FDMF2011 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered