☰
FPF1007
FPF1007
Obsolete
Description:  IC PWR SWITCH P-CH 1:1 6MICROFET
Manufacturer:  onsemi
Datasheet:   FPF1007 Datasheet
History Price: $0.92000
In Stock: 18400
FPF1007 vs FPF2702MX
Part No
Manufacturer
Series
IntelliMAX
AccuPower
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.2V ~ 5.5V
2.8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
2A
Rds On (Typ)
30mOhm
88mOhm
Input Type
Non-Inverting
Inverting
Features
Load Discharge, Slew Rate Controlled
Power Good, Slew Rate Controlled, Status Flag
Fault Protection
-
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MicroFET (2x2)
8-SOIC
Package / Case
6-WDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)