☰
FPF2702MX
FPF2702MX
Last Time Buy
Description:  IC PWR SWITCH N-CHANNEL 1:1 8SO
Manufacturer:  onsemi
Datasheet:   FPF2702MX Datasheet
History Price: $3.56000
In Stock: 49760
FPF2702MX Specification
Specification
Part No
FPF2702MX
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
AccuPower
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.8V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
88mOhm
Input Type
Inverting
Features
Power Good, Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
FPF2702MX PDF Datasheet
FPF2702MX Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2702MX Description
The onsemi FPF2702MX is a high-performance load switch designed for efficient power management in various electronic applications. This component integrates an N-channel MOSFET with advanced features to ensure reliable switching and low power consumption. Below is a detailed overview of the FPF2702MX, including its specifications and key features:

## Device Overview

The FPF2702MX is designed to manage power distribution efficiently, particularly in battery-operated devices and other portable electronics. Its compact size and advanced characteristics make it suitable for use in a variety of applications where space and power efficiency are crucial.

## Specifications

1. Type of Device:
- Load Switch: The FPF2702MX is a load switch that controls the power supply to different parts of a circuit by turning the load on or off, which is essential for managing power distribution and conserving energy.

2. Supply Voltage Range (VCC):
- 1.0V to 5.5V: This broad voltage range allows the FPF2702MX to be compatible with various logic levels and power environments, making it versatile for different applications.

3. On-Resistance (RON):
- 0.05Ω (typical): The FPF2702MX features a low on-resistance of 0.05Ω, which reduces power loss and voltage drop when the switch is active. This low RON is crucial for maintaining high efficiency in power management.

4. Maximum Continuous Current:
- 2A: The device is capable of handling up to 2 amperes of continuous current, which makes it suitable for moderate to high-current applications.

5. Input Voltage Range:
- 0V to 5.5V: The input voltage range from 0V to 5.5V allows the switch to interface effectively with various parts of a system and supports different logic levels.

6. Threshold Voltage:
- 1.0V (typical): The control threshold voltage of 1.0V ensures that the switch operates efficiently with low control voltages, enhancing overall performance.

7. Leakage Current:
- 1µA (typical): The FPF2702MX exhibits low leakage current of 1µA, which is important for reducing power consumption and extending battery life in portable devices.

8. Package Type:
- SOT-23-5: The device is housed in a compact SOT-23-5 package, ideal for space-constrained applications and offering a small footprint on the PCB.

9. Turn-On Time:
- 10µs (typical): The turn-on time of approximately 10 microseconds allows the switch to respond quickly, which is beneficial for applications requiring fast switching.

10. Turn-Off Time:
- 10µs (typical): Similarly, the turn-off time of around 10 microseconds ensures that the switch disengages promptly, contributing to efficient power management.

## Key Features

- Low On-Resistance: The FPF2702MX’s low on-resistance of 0.05Ω minimizes power loss and maintains efficiency, which is critical for conserving energy and improving battery life.

- Wide Supply Voltage Range: The device operates over a broad voltage range of 1.0V to 5.5V, offering flexibility for different power environments and making it suitable for various applications.

- Moderate Continuous Current Capability: With a maximum continuous current of 2A, the FPF2702MX is capable of handling moderate to high-current requirements, ensuring reliable operation in demanding scenarios.

- Low Leakage Current: The low leakage current of 1µA helps in reducing power consumption and extending battery life, making it ideal for portable and battery-powered devices.

- Compact Package: The SOT-23-5 package provides a small form factor, which is advantageous for designs where space is at a premium and contributes to the overall compactness of electronic devices.

- Fast Switching Times: The device’s fast turn-on and turn-off times of approximately 10µs each enhance the responsiveness of power management systems and ensure efficient switching.

## Applications

- Portable Electronics: The FPF2702MX is well-suited for smartphones, tablets, and other battery-operated devices where space efficiency and power management are critical.

- Consumer Electronics: It is applicable in various consumer electronics, including wearables, smart home devices, and personal gadgets that require effective power distribution and compact design.

- Battery-Powered Systems: The device’s low on-resistance and leakage current make it an excellent choice for battery-powered systems, contributing to extended battery life and energy efficiency.

- Power Management Circuits: The FPF2702MX is ideal for power management circuits where efficient switching and reliable power distribution are essential.

The onsemi FPF2702MX load switch combines high performance with a compact design, making it an excellent choice for a wide range of applications requiring efficient power management and space optimization. Its low on-resistance, broad voltage range, and compact package contribute to its versatility and effectiveness in modern electronic devices.
FPF2702MX Compare Parts
  • FPF2702MX vs FPF34892UCX
  • FPF2702MX vs FPF3488UCX
  • FPF2702MX vs FPF3381UCX
  • FPF2702MX vs FPF3380UCX
  • FPF2702MX vs FPF2895VUCX
  • FPF2702MX vs FPF2895UCX
  • FPF2702MX vs FPF2895CUCX
  • FPF2702MX vs FPF2702MPX
  • FPF2702MX vs FPF2701MX
  • FPF2702MX vs FPF2701MPX
  • FPF2702MX vs FPF2701MPX
  • FPF2702MX vs FPF2700MX
  • FPF2702MX vs FPF2700MPX
  • FPF2702MX vs FPF2595UCX
  • FPF2702MX vs FPF2506
  • FPF2702MX vs FPF2505
  • FPF2702MX vs FPF2505
  • FPF2702MX vs FPF2504
  • FPF2702MX vs FPF2503
  • FPF2702MX vs FPF2502
  • FPF2702MX vs FPF2501
  • FPF2702MX vs FPF2500
  • FPF2702MX vs FPF2498BUCX
  • FPF2702MX vs FPF2498BUCX
  • FPF2702MX vs FPF2496UCX
  • FPF2702MX vs FPF2495UCX
  • FPF2702MX vs FPF2495CUCX
  • FPF2702MX vs FPF2411BUCX-F130
  • FPF2702MX vs FPF2313MPX
  • FPF2702MX vs FPF2313MPX
  • FPF2702MX vs FPF2313LMPX
  • FPF2702MX vs FPF2313LMPX
  • FPF2702MX vs FPF2312MPX
  • FPF2702MX vs FPF2312MPX
  • FPF2702MX vs FPF2303MX
  • FPF2702MX vs FPF2303MX
  • FPF2702MX vs FPF2303MX
  • FPF2702MX vs FPF2303MPX
  • FPF2702MX vs FPF2303MPX
  • FPF2702MX vs FPF2302MX
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality