☰
FPF2107
FPF2107
Obsolete
Description:  IC PWR SWITCH P-CHAN 1:1 SOT23-5
Manufacturer:  onsemi
Datasheet:   FPF2107 Datasheet
History Price: $1.73000
In Stock: 23520
FPF2107 vs FPF2201
Part No
Series
IntelliMAX
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
400mA
500mA
Rds On (Typ)
125mOhm
140mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
6-MicroFET (2x2)
Package / Case
SC-74A, SOT-753
6-VDFN Exposed Pad