Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Fairchild Semiconductor FPF2172
FPF2172
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
INTELLIMAX ADVANCED LOAD MANAGEM
Manufacturer:
Fairchild Semiconductor
Datasheet:
FPF2172 Datasheet
History Price: $0.47000
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FPF2172 vs FPF2147
Part No
FPF2172
FPF2147
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Fairchild Semiconductor
onsemi
Series
IntelliMAX
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
-
Voltage - Load
1.8V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
200mA
-
Rds On (Typ)
125mOhm
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
MicroFET 3x3mm
-
Package / Case
6-WDFN Exposed Pad
-