☰
FPF2147
FPF2147
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  onsemi
Datasheet:   FPF2147 Datasheet
History Price: $0.27000
In Stock: 34720
FPF2147 Specification
Specification
Part No
FPF2147
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
FPF2147 PDF Datasheet
FPF2147 Related Parts
FPF1006
FPF1006
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1008
FPF1008
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1013
FPF1013
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2183
FPF2183
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2186
FPF2186
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2187
FPF2187
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2496UCX
FPF2496UCX
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2147 Description
The onsemi FPF2147 is a high-performance dual-channel load switch with integrated protection features, optimized for portable, battery-powered, and industrial applications requiring controlled power delivery, system safety, and minimal external components. It incorporates dual high-side MOSFETs, enabling independent control of two power rails with low on-resistance, fast response, and integrated protection against overcurrent, overtemperature, and voltage transients. The device is suitable for point-of-load power management, peripheral power control, and sequencing applications in mobile, consumer, and industrial electronics.

The FPF2147 integrates advanced analog and digital circuitry to provide reliable switching with minimal voltage drop, precise current limiting, and thermal shutdown protection. Its wide operating voltage range, small package size, and low quiescent current make it ideal for compact, energy-efficient designs requiring robust load management.

## Electrical Specifications

* Input Voltage Range (VIN): 1.2 V to 5.5 V, compatible with lithium-ion battery systems, 3.3 V and 5 V rails.
* Output Voltage (VOUT): VIN minus dropout voltage; supports full load operation with minimal voltage drop.
* Maximum Continuous Current (IOUT): Up to 2.5 A per channel with proper thermal management.
* On-Resistance (RDS(ON)): 50 mΩ typical at VGS = 5 V, ensuring low voltage drop and high efficiency.
* Quiescent Current (IQ): 0.5 μA typical in shutdown mode; low standby current for battery-powered designs.
* Enable Threshold: Logic-controlled enable pin with VIH = 1.4 V typical, VIL = 0.6 V typical for digital interface compatibility.
* Propagation Delay: Turn-on delay approximately 15 μs typical; turn-off delay approximately 10 μs typical, enabling fast switching response.

## Functional Features

* Dual Load Switch: Two independent high-side MOSFET switches controlled via individual enable pins for flexible power sequencing.
* Controlled Turn-On: Integrated slew rate control limits inrush current during power-up, preventing voltage droop or system instability.
* Current Limiting: Integrated constant current limit per channel protects against short circuits and overload conditions.
* Thermal Protection: Internal thermal shutdown circuitry disables the device when junction temperature exceeds 150°C typical, preventing damage under overtemperature conditions.
* Undervoltage Lockout (UVLO): Ensures reliable operation by disabling output when input voltage falls below safe threshold.
* Reverse Current Blocking: Prevents current from flowing back into the source, protecting upstream components and battery systems.
* Low Dropout Operation: Maintains regulated output close to input voltage under maximum load, minimizing voltage loss and improving power efficiency.

## Timing and Performance Characteristics

* Turn-On Rise Time: 100 μs typical with a 1 μF capacitive load; designed for controlled inrush and minimal EMI.
* Turn-Off Fall Time: 50 μs typical with a 1 μF capacitive load.
* Input-to-Output Isolation: High-side switch configuration isolates output from input when disabled, preventing leakage currents.
* Voltage Transient Tolerance: Handles short-duration voltage spikes up to 6 V without latch-up or device damage.
* Load Capacitance Support: Capable of driving up to 100 μF ceramic or electrolytic load without instability.

## Thermal and Mechanical Characteristics

* Operating Temperature Range (TJ): -40°C to +125°C, suitable for industrial and automotive applications.
* Storage Temperature Range (TSTG): -65°C to +150°C.
* Package: SOT-23-6 small outline package providing compact board integration.
* Junction-to-Ambient Thermal Resistance (θJA): Approximately 150°C/W in standard PCB layout; effective PCB design is required for continuous high-current operation.
* Power Dissipation: Dependent on input voltage, output current, and RDS(ON); low RDS(ON) ensures efficient power delivery and thermal performance.

## Applications

* Battery-Powered Systems: Smartphones, tablets, wearables, and portable instrumentation requiring efficient load switching and low quiescent current.
* Point-of-Load Regulation: Local power control for FPGAs, microcontrollers, sensors, and analog subsystems.
* Peripheral Power Sequencing: Controlled power-up and shutdown of external devices to prevent system glitches and inrush currents.
* Industrial and Automotive Electronics: Power management for sensors, control modules, and communication peripherals operating under harsh temperature conditions.
* USB and Interface Power Control: Switching for downstream USB devices, cameras, and low-voltage peripherals.
* Safety-Critical Systems: Overcurrent, thermal, and undervoltage protection enable reliable operation in robust industrial environments.

## Reliability and Compliance

* Integrated Protections: Overcurrent, thermal shutdown, undervoltage lockout, and reverse current blocking enhance system safety and prevent damage.
* Low Quiescent Current: Standby current below 1 μA supports battery-operated applications by minimizing energy consumption during idle periods.
* Fast Response: Turn-on and turn-off delays optimized for minimal system disruption while controlling inrush currents.
* Compact Integration: Dual channels with integrated MOSFETs reduce PCB footprint and component count, simplifying design.
* Industrial and Automotive Grade: Wide operating temperature range and robust protection features ensure dependable performance under environmental stress.
* High Efficiency: Low RDS(ON) minimizes power loss, improving overall system efficiency.
* Flexible Control: Independent enable pins allow customized sequencing and power management strategies.
* Low EMI: Controlled slew-rate design reduces switching noise, ensuring signal integrity in sensitive circuits.
* Compliance: RoHS compliant and lead-free package suitable for environmentally responsible manufacturing.

The FPF2147 provides a highly integrated, efficient, and reliable dual load switch solution for compact embedded systems requiring precise power control, system protection, and low-power operation. Its combination of low on-resistance, integrated protections, fast response, and flexible control makes it ideal for portable, industrial, and automotive applications where safe, efficient, and deterministic power delivery is essential.
FPF2147 Compare Parts
  • FPF2147 vs FPF2187
  • FPF2147 vs FPF2186
  • FPF2147 vs FPF2183
  • FPF2147 vs FPF1013
  • FPF2147 vs FPF1008
  • FPF2147 vs FPF1006
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods