☰
FPF2503
FPF2503
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 SOT23-5
Manufacturer:  onsemi
Datasheet:   FPF2503 Datasheet
History Price: Obsolete
In Stock: 32320
FPF2503 vs FPF2003
Part No
Manufacturer
Series
IntelliMAX
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
4.5V ~ 20V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
600mA
-
Rds On (Typ)
230mOhm
-
Input Type
Non-Inverting
-
Features
Auto Restart, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
SOT-23-5
-
Package / Case
SC-74A, SOT-753
-