☰
FPF2503
FPF2503
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 SOT23-5
Manufacturer:  onsemi
Datasheet:   FPF2503 Datasheet
History Price: Obsolete
In Stock: 32320
FPF2503 Specification
Specification
Part No
FPF2503
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
IntelliMAX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 20V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
600mA
Rds On (Typ)
230mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
FPF2503 PDF Datasheet
FPF2503 Related Parts
FPF1003
FPF1003
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FPF1003
FPF1003
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1003A
FPF1003A
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1004
FPF1004
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF1004
FPF1004
onsemi
IC PWR SWITCH P-CHAN 1:1 6WLCSP
FPF1005
FPF1005
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1006
FPF1006
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1007
FPF1007
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1008
FPF1008
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009
FPF1009
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1009R
FPF1009R
onsemi
IC PWR SWITCH P-CH 1:1 6MICROFET
FPF1013
FPF1013
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2503 Description
The onsemi FPF2503 is a highly integrated power management device designed for various applications, particularly in the realm of power distribution and load management. This device is part of onsemi%27s extensive portfolio of power management solutions, which are engineered to provide efficient power control, protection, and monitoring in a wide range of electronic devices.

## Overview

The FPF2503 is a dual-channel load switch that features low on-resistance and fast switching capabilities, making it ideal for applications where efficient power management is critical. It is designed to control the power supply to various components in a system, ensuring that power is delivered only when needed, thereby enhancing overall energy efficiency.

## Key Specifications

1. Input Voltage Range:
- Operating Voltage (VIN): The FPF2503 operates within a wide input voltage range of 1.0 V to 5.5 V, making it suitable for a variety of power supply configurations, including battery-operated devices.

2. Load Switch Configuration:
- Number of Channels: The device features two independent load switch channels, allowing for flexible power management of multiple loads within a system.
- On-Resistance (RDS(on)): The FPF2503 has a low on-resistance of approximately 30 mΩ at 5 V, which minimizes power loss and heat generation during operation.

3. Switching Characteristics:
- Turn-On Time: The device has a fast turn-on time, typically around 10 µs, enabling quick power delivery to connected loads.
- Turn-Off Time: The turn-off time is also rapid, ensuring that power is cut off quickly when needed.

4. Control Features:
- Enable Control: The FPF2503 features an enable pin for each channel, allowing for easy control of the load switches. The enable pin can be driven by a microcontroller or other logic devices.
- Active-Low Control: The enable pins are active-low, meaning that pulling the pin low will turn on the corresponding load switch.

5. Protection Features:
- Over-Current Protection: The device includes built-in over-current protection, which helps prevent damage to the load and the switch itself in case of excessive current draw.
- Thermal Shutdown: The FPF2503 features thermal shutdown protection, which disables the load switch if the junction temperature exceeds a specified threshold, ensuring safe operation under high-temperature conditions.

6. Package Type:
- Form Factor: The FPF2503 is available in a compact 2 mm x 2 mm QFN (Quad Flat No-lead) package, which facilitates easy integration into printed circuit boards (PCBs) and helps save space in device designs.

7. Operating Temperature Range:
- Temperature Range: The device operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Features

- Low Power Consumption: The FPF2503 is designed for low quiescent current consumption, which is particularly beneficial for battery-operated devices, helping to extend battery life.
- High Efficiency: With its low on-resistance and fast switching capabilities, the device ensures high efficiency in power distribution, reducing energy loss in the system.
- Flexible Applications: The dual-channel configuration allows for versatile applications, enabling designers to manage power for multiple components effectively.

## Applications

The onsemi FPF2503 is suitable for a wide range of applications, including:

- Mobile Devices: Ideal for smartphones, tablets, and wearables, where efficient power management is critical for extending battery life.
- Consumer Electronics: Can be used in devices such as cameras, portable speakers, and gaming consoles to manage power efficiently.
- IoT Devices: Suitable for various IoT applications, including smart home devices and industrial sensors, where reliable power control is essential.
- Automotive Applications: Can be integrated into automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS), where robust power management is crucial.

## Conclusion

The onsemi FPF2503 is a versatile and efficient dual-channel load switch that provides reliable power management for a variety of electronic applications. With its wide input voltage range, low on-resistance, and integrated protection features, it is an excellent choice for designers looking to optimize power distribution and enhance energy efficiency in their products. Its compact package and robust specifications make it suitable for use in demanding environments, ensuring reliable performance across a range of applications.
FPF2503 Compare Parts
  • FPF2503 vs FPF34892UCX
  • FPF2503 vs FPF3488UCX
  • FPF2503 vs FPF3381UCX
  • FPF2503 vs FPF3380UCX
  • FPF2503 vs FPF2895VUCX
  • FPF2503 vs FPF2895UCX
  • FPF2503 vs FPF2895CUCX
  • FPF2503 vs FPF2702MX
  • FPF2503 vs FPF2702MPX
  • FPF2503 vs FPF2701MX
  • FPF2503 vs FPF2701MPX
  • FPF2503 vs FPF2701MPX
  • FPF2503 vs FPF2700MX
  • FPF2503 vs FPF2700MPX
  • FPF2503 vs FPF2595UCX
  • FPF2503 vs FPF2506
  • FPF2503 vs FPF2505
  • FPF2503 vs FPF2505
  • FPF2503 vs FPF2504
  • FPF2503 vs FPF2502
  • FPF2503 vs FPF2501
  • FPF2503 vs FPF2500
  • FPF2503 vs FPF2498BUCX
  • FPF2503 vs FPF2498BUCX
  • FPF2503 vs FPF2496UCX
  • FPF2503 vs FPF2495UCX
  • FPF2503 vs FPF2495CUCX
  • FPF2503 vs FPF2411BUCX-F130
  • FPF2503 vs FPF2313MPX
  • FPF2503 vs FPF2313MPX
  • FPF2503 vs FPF2313LMPX
  • FPF2503 vs FPF2313LMPX
  • FPF2503 vs FPF2312MPX
  • FPF2503 vs FPF2312MPX
  • FPF2503 vs FPF2303MX
  • FPF2503 vs FPF2303MX
  • FPF2503 vs FPF2303MX
  • FPF2503 vs FPF2303MPX
  • FPF2503 vs FPF2303MPX
  • FPF2503 vs FPF2302MX
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality