Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors FS32K116LAT0MLFR
FS32K116LAT0MLFR
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 48LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
FS32K116LAT0MLFR Datasheet
History Price: $4.99270
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FS32K116LAT0MLFR vs FS32K148URT0VLQR
Part No
FS32K116LAT0MLFR
FS32K148URT0VLQR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
S32K
S32K
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M0+
ARM? Cortex?-M4F
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
112MHz
Connectivity
CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals
DMA, PWM, WDT
I2S, POR, PWM, WDT
Number of I/O
43
128
Program Memory Size
128KB (128K x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
4K x 8
RAM Size
17K x 8
256K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 13x12b SAR; D/A 1x8b
A/D 32x12b SAR; D/A 1x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-LQFP (7x7)
144-LQFP (20x20)