☰
FS32K116LAT0MLFR
FS32K116LAT0MLFR
Active
Description:  IC MCU 32BIT 128KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $4.99270
In Stock: 30800
FS32K116LAT0MLFR Specification
Specification
Part No
FS32K116LAT0MLFR
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
S32K
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals
DMA, PWM, WDT
Number of I/O
43
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
17K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 13x12b SAR; D/A 1x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
48-LQFP (7x7)
FS32K116LAT0MLFR PDF Datasheet
FS32K116LAT0MLFR Related Parts
FS32K116BRT0MFMR
FS32K116BRT0MFMR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116BRT0MFMT
FS32K116BRT0MFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116BRT0MLFR
FS32K116BRT0MLFR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116BRT0MLFT
FS32K116BRT0MLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116BRT0VFMR
FS32K116BRT0VFMR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116BRT0VFMT
FS32K116BRT0VFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116BRT0VLFR
FS32K116BRT0VLFR
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116BRT0VLFT
FS32K116BRT0VLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116LAT0MFMT
FS32K116LAT0MFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116LAT0MLFT
FS32K116LAT0MLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116LAT0VFMT
FS32K116LAT0VFMT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32HVQFN
FS32K116LAT0VLFT
FS32K116LAT0VLFT
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
FS32K116LAT0MLFR Description

The NXP Semiconductors FS32K116LAT0MLFR is a highly integrated, feature-rich microcontroller from the S32K1 series. It is based on the Arm® Cortex®-M4 core and is designed to provide high performance, security, and energy efficiency for automotive and industrial applications. This microcontroller is particularly suitable for automotive control systems, in-vehicle networking, and industrial automation tasks. The FS32K116LAT0MLFR offers advanced features such as a wide range of communication interfaces, embedded security, and real-time performance for demanding applications.

## Key Features of FS32K116LAT0MLFR

* Core: Arm® Cortex®-M4 with FPU (Floating Point Unit)
* Clock Speed: 120 MHz
* Memory: 256 KB flash, 32 KB SRAM
* Security: Hardware-based security features, including cryptographic accelerators and secure boot
* Low Power: Designed for energy-efficient operation, making it suitable for automotive and industrial systems requiring low power consumption
* High-Precision Timing: Real-time performance with advanced timing capabilities, making it ideal for control and communication tasks
* Automotive Grade: AEC-Q100 qualified for automotive applications, ensuring reliability under harsh conditions

## Specifications

* Microcontroller Core: Arm® Cortex®-M4 with FPU

* The FS32K116LAT0MLFR utilizes the Arm Cortex-M4 core with a Floating Point Unit (FPU), which enables high-performance computation for digital signal processing (DSP) tasks, control algorithms, and other intensive operations.

* Clock Speed: 120 MHz

* The microcontroller operates at a clock speed of 120 MHz, providing the necessary processing power for time-critical applications, while also balancing performance and power consumption.

* Flash Memory: 256 KB

* The FS32K116LAT0MLFR is equipped with 256 KB of flash memory, providing ample space for program storage. This is especially important for applications where multiple software layers and complex algorithms need to be stored.

* SRAM: 32 KB

* The 32 KB of SRAM ensures that there is enough space for runtime data storage, variables, and stack for real-time operations. The memory is designed for high-speed access, essential for efficient data processing.

* Timers:

* The microcontroller includes multiple timers and counters, allowing precise control over timing operations. It supports various PWM (Pulse Width Modulation) configurations for motor control and other applications.

* I/O Ports:

* It features multiple general-purpose input/output (GPIO) pins, which can be configured for a variety of uses such as communication, signaling, and sensor interfacing. This makes the FS32K116LAT0MLFR versatile for different system needs.

* Communication Interfaces:

* CAN 2.0B: The microcontroller supports two CAN 2.0B interfaces for in-vehicle networking and communication with automotive systems, providing robust data transfer in noisy environments.
* LIN: Local Interconnect Network (LIN) for automotive applications, ensuring reliable communication in low-cost networks.
* I2C and SPI: Standard I2C and SPI communication protocols for interfacing with external sensors, peripherals, and memory devices.
* UART: Provides serial communication capabilities, useful for diagnostics and debugging.

* Analog Interfaces:

* 12-bit ADC: A 12-bit analog-to-digital converter (ADC) enables the microcontroller to interface with analog sensors with high precision.
* DAC: The microcontroller includes a digital-to-analog converter (DAC), which can be used for signal generation or controlling analog devices.

* Security Features:

* Secure Boot: The FS32K116LAT0MLFR features secure boot capabilities to ensure that only trusted firmware is executed, enhancing system security against unauthorized code execution.
* Cryptographic Accelerators: Hardware accelerators for cryptographic algorithms such as AES, SHA, and ECC, enabling secure data transmission and storage.
* Tamper Detection: Built-in hardware for tamper detection, which is essential for applications in secure environments such as automotive and industrial control systems.

* Power Management:

* Low Power Modes: The microcontroller offers various low-power modes, including sleep and deep sleep, allowing for energy-efficient operation in battery-operated systems.
* Power Supply Voltage: The device operates with a supply voltage range of 2.7V to 5.5V, providing flexibility in power management.

* Temperature Range:

* Automotive Grade: Operating temperature range of -40°C to +125°C, ensuring reliable performance under extreme automotive conditions. The FS32K116LAT0MLFR is AEC-Q100 qualified, meaning it meets the stringent automotive quality standards for long-term reliability.

* Package Type: LQFP-64

* The FS32K116LAT0MLFR comes in a 64-pin LQFP (Low-Profile Quad Flat Package), which offers a balance of pin count and package size, making it suitable for space-constrained applications.

## Applications

The FS32K116LAT0MLFR is ideal for a variety of automotive and industrial applications, including:

* Automotive Control Systems: It is well-suited for engine control units (ECUs), transmission control, and other in-vehicle systems that require high-speed processing and reliable communication interfaces.

* In-Vehicle Networking: With support for CAN, LIN, and other communication protocols, this microcontroller is ideal for managing in-vehicle networks that interconnect various components such as sensors, actuators, and modules.

* Industrial Automation: The FS32K116LAT0MLFR can be used in motor control, robotics, and industrial machinery for precise control and reliable performance in demanding environments.

* Powertrain Applications: For applications like motor controllers, battery management, and power distribution units, the FS32K116LAT0MLFR provides the necessary processing power and real-time capabilities.

* Security Systems: Its advanced security features make it an excellent choice for applications requiring high data integrity, secure boot processes, and cryptographic processing, such as smart locks, automotive keyless entry, and industrial security systems.

## Conclusion

The NXP Semiconductors FS32K116LAT0MLFR is a powerful and versatile microcontroller that combines high processing capabilities, extensive communication options, and robust security features. With its automotive-grade reliability, real-time performance, and energy-efficient design, it is a perfect solution for demanding automotive and industrial applications. Whether for in-vehicle control, industrial automation, or secure communication, the FS32K116LAT0MLFR offers the performance, security, and flexibility required by modern embedded systems.
FS32K116LAT0MLFR Compare Parts
  • FS32K116LAT0MLFR vs FS32R274VCK2MMM
  • FS32K116LAT0MLFR vs FS32R274VBK2VMM
  • FS32K116LAT0MLFR vs FS32R274VBK2MMM
  • FS32K116LAT0MLFR vs FS32R274KSK2VMM
  • FS32K116LAT0MLFR vs FS32R274KSK2MMMR
  • FS32K116LAT0MLFR vs FS32R274KSK2MMM
  • FS32K116LAT0MLFR vs FS32R274KCK2VMM
  • FS32K116LAT0MLFR vs FS32R274KCK2MMM
  • FS32K116LAT0MLFR vs FS32R274KBK2VMM
  • FS32K116LAT0MLFR vs FS32R274KBK2MMMR
  • FS32K116LAT0MLFR vs FS32R274KBK2MMM
  • FS32K116LAT0MLFR vs FS32K148URT0VLUT
  • FS32K116LAT0MLFR vs FS32K148URT0VLUR
  • FS32K116LAT0MLFR vs FS32K148URT0VLQT
  • FS32K116LAT0MLFR vs FS32K148URT0VLQR
  • FS32K116LAT0MLFR vs FS32K148UJT0VMHT
  • FS32K116LAT0MLFR vs FS32K148UJT0VLUT
  • FS32K116LAT0MLFR vs FS32K148UJT0VLQT
  • FS32K116LAT0MLFR vs FS32K148UJT0VLLT
  • FS32K116LAT0MLFR vs FS32K148UAT0VMHT
  • FS32K116LAT0MLFR vs FS32K148UAT0VLQT
  • FS32K116LAT0MLFR vs FS32K148UAT0VLQR
  • FS32K116LAT0MLFR vs FS32K148UAT0VLLT
  • FS32K116LAT0MLFR vs FS32K148HST0MLQT
  • FS32K116LAT0MLFR vs FS32K148HRT0VLUT
  • FS32K116LAT0MLFR vs FS32K148HRT0VLQT
  • FS32K116LAT0MLFR vs FS32K148HRT0VLQR
  • FS32K116LAT0MLFR vs FS32K148HNT0VLUT
  • FS32K116LAT0MLFR vs FS32K148HNT0VLUR
  • FS32K116LAT0MLFR vs FS32K148HFT0VLQT
  • FS32K116LAT0MLFR vs FS32K148HFT0VLQR
  • FS32K116LAT0MLFR vs FS32K148HFT0VLLT
  • FS32K116LAT0MLFR vs FS32K148HFT0MLUT
  • FS32K116LAT0MLFR vs FS32K148HFT0MLQT
  • FS32K116LAT0MLFR vs FS32K148HFT0MLQR
  • FS32K116LAT0MLFR vs FS32K148HET0VLQT
  • FS32K116LAT0MLFR vs FS32K148HET0MMHT
  • FS32K116LAT0MLFR vs FS32K148HET0MLUT
  • FS32K116LAT0MLFR vs FS32K148HET0MLQT
  • FS32K116LAT0MLFR vs FS32K148HET0MLQR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!