☰
FS32K116LAT0MLFR
FS32K116LAT0MLFR
Active
Description:  IC MCU 32BIT 128KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $4.99270
In Stock: 30800
FS32K116LAT0MLFR vs FS32R274KCK2MMM
Series
S32K
S32R
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M0+
e200z4, e200z7 (2)
Core Size
32-Bit Single-Core
32-Bit Tri-Core
Speed
48MHz
180MHz, 240MHz
Connectivity
CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
CANbus, Ethernet, FlexRay, I2C, LINbus, SPI, ZipWire
Peripherals
DMA, PWM, WDT
POR, PWM, WDT
Number of I/O
43
-
Program Memory Size
128KB (128K x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
64K x 8
RAM Size
17K x 8
1.5M x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
1.19V ~ 5.5V
Data Converters
A/D 13x12b SAR; D/A 1x8b
A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-LQFP (7x7)
257-LFBGA (14x14)