FST3253MX
FST3253MX
Active
Description:  IC MUX/DEMUX 2 X 4:1 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   FST3253MX Datasheet
History Price: Active
In Stock: 29200
FST3253MX vs FSTU3384WM
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Multiplexer/Demultiplexer
Bus Switch
Circuit
2 x 4:1
5 x 1:1
Independent Circuits
1
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
24-SOP