FST3253MX
FST3253MX
Active
Description:  IC MUX/DEMUX 2 X 4:1 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   FST3253MX Datasheet
History Price: Active
In Stock: 33980
FST3253MX Specification
Specification
Part No
FST3253MX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer/Demultiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
FST3253MX Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FST3253MX Description
The ON Semiconductor FST3253MX is a high-speed, low-voltage, dual 2-channel multiplexer/demultiplexer designed for use in a variety of digital applications. This device is particularly well-suited for signal routing in communication systems, data acquisition, and other applications where high-speed switching and low power consumption are critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The FST3253MX is a part of the FST family of devices, which are known for their low on-resistance and high-speed performance. This multiplexer/demultiplexer can be used to route signals from multiple sources to a single output or vice versa, making it a versatile component in digital circuit design.

## Key Specifications

1. Device Type:
- Dual 2-channel multiplexer/demultiplexer

2. Supply Voltage (VCC):
- Operating voltage range: 1.65V to 5.5V
- Typical operating voltage: 3.3V or 5V

3. Input/Output Voltage Levels:
- High-level input voltage (VIH): Minimum 0.7 × VCC
- Low-level input voltage (VIL): Maximum 0.3 × VCC

4. On-Resistance (RON):
- Low on-resistance: Typically 5Ω at VCC = 3.3V, ensuring minimal signal loss and distortion.

5. Propagation Delay:
- Fast switching times: Typically around 2.5 ns at VCC = 3.3V, allowing for high-speed data transmission.

6. Channel Configuration:
- Two independent 2-channel multiplexers/demultiplexers, allowing for flexible signal routing.

7. Power Consumption:
- Low static power consumption: Typically 1 µA (maximum) when VCC = 5.5V.

8. Temperature Range:
- Operating temperature range: -40°C to +125°C, making it suitable for industrial and automotive applications.

9. Package Information:
- Available in a 16-pin TSSOP (Thin Shrink Small Outline Package) for compact designs.

## Features

- High-Speed Operation: The FST3253MX is designed for high-speed switching, making it ideal for applications that require fast signal routing.
- Low Power Consumption: The device operates with low power, making it suitable for battery-powered applications and energy-efficient designs.
- Low On-Resistance: The low on-resistance minimizes signal degradation and ensures high signal integrity.
- Wide Supply Voltage Range: The ability to operate from 1.65V to 5.5V allows for versatility in various applications.
- ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing reliability in harsh environments.

## Applications

The FST3253MX is suitable for a variety of applications, including:

- Signal Routing: Used in communication systems to route signals from multiple sources to a single output or vice versa.
- Data Acquisition: Ideal for data acquisition systems where multiple signals need to be multiplexed for processing.
- Consumer Electronics: Commonly used in devices such as smartphones, tablets, and other portable electronics for signal switching.
- Industrial Automation: Employed in control systems and automation equipment for reliable signal routing.
- Test and Measurement Equipment: Utilized in test setups where multiple signals need to be switched for analysis.

## Development Support

ON Semiconductor provides extensive support for the FST3253MX, including:

- Datasheets: Comprehensive datasheets that detail electrical characteristics, pin configurations, and application circuits.
- Reference Designs: Example circuits and designs to help engineers integrate the device into their applications.
- Evaluation Boards: Development kits and evaluation boards for testing and prototyping.

## Conclusion

The ON Semiconductor FST3253MX is a high-speed, low-voltage dual 2-channel multiplexer/demultiplexer that offers excellent performance and versatility for a wide range of applications. With its low on-resistance, fast switching times, and low power consumption, it is an ideal choice for signal routing in communication systems, data acquisition, and consumer electronics. The robust support from ON Semiconductor ensures that engineers can confidently implement this device in their designs, achieving reliable and efficient operation in various applications.
FST3253MX Compare Parts
  • FST3253MX vs FSTUD32450GX
  • FST3253MX vs FSTUD32450G
  • FST3253MX vs FSTUD16450MTDX
  • FST3253MX vs FSTUD16450MTD
  • FST3253MX vs FSTUD162450MTDX
  • FST3253MX vs FSTUD162450MTD
  • FST3253MX vs FSTUD16211MTDX
  • FST3253MX vs FSTUD16211MTDX
  • FST3253MX vs FSTU6800WMX
  • FST3253MX vs FSTU6800WM
  • FST3253MX vs FSTU6800QSCX
  • FST3253MX vs FSTU6800QSCX
  • FST3253MX vs FSTU6800MTCX
  • FST3253MX vs FSTU6800MTCX
  • FST3253MX vs FSTU6800MTC
  • FST3253MX vs FSTU6800MTC
  • FST3253MX vs FSTU3384WMX
  • FST3253MX vs FSTU3384WMX
  • FST3253MX vs FSTU3384WM
  • FST3253MX vs FSTU3384WM
  • FST3253MX vs FSTU3384QSCX
  • FST3253MX vs FSTU3384QSC
  • FST3253MX vs FSTU3384MTCX
  • FST3253MX vs FSTU3384MTCX
  • FST3253MX vs FSTU3384MTC
  • FST3253MX vs FSTU32X800QSPX
  • FST3253MX vs FSTU32X800QSP
  • FST3253MX vs FSTU32X384QSPX
  • FST3253MX vs FSTU32X384QSPX
  • FST3253MX vs FSTU32X384QSP
  • FST3253MX vs FSTU3257QSCX
  • FST3253MX vs FSTU3257QSC
  • FST3253MX vs FSTU3257MTCX
  • FST3253MX vs FSTU3257MTCX
  • FST3253MX vs FSTU3257MTC
  • FST3253MX vs FSTU3253QSCX
  • FST3253MX vs FSTU3253QSC
  • FST3253MX vs FSTU3253MX
  • FST3253MX vs FSTU3253MTCX
  • FST3253MX vs FSTU3253MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.