Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FSTUD162450MTD
FSTUD162450MTD
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
BUS DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSTUD162450MTD Datasheet
History Price: $1.24000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSTUD162450MTD vs FSTU3253MTC
Part No
FSTUD162450MTD
FSTU3253MTC
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Bus Switch
Multiplexer/Demultiplexer
Circuit
10 x 1:1
2 x 4:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
56-TSSOP
16-TSSOP