FSTUD162450MTD
FSTUD162450MTD
Active
Description:  BUS DRIVER
Manufacturer:  Fairchild Semiconductor
History Price: $1.24000
In Stock: 41600
FSTUD162450MTD Specification
Specification
Part No
FSTUD162450MTD
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
10 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
FSTUD162450MTD PDF Datasheet
FSTUD162450MTD Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTUD162450MTD Compare Parts
  • FSTUD162450MTD vs FSTUD32450GX
  • FSTUD162450MTD vs FSTUD32450G
  • FSTUD162450MTD vs FSTUD16450MTDX
  • FSTUD162450MTD vs FSTUD16450MTD
  • FSTUD162450MTD vs FSTUD162450MTDX
  • FSTUD162450MTD vs FSTUD16211MTDX
  • FSTUD162450MTD vs FSTUD16211MTDX
  • FSTUD162450MTD vs FSTU6800WMX
  • FSTUD162450MTD vs FSTU6800WM
  • FSTUD162450MTD vs FSTU6800QSCX
  • FSTUD162450MTD vs FSTU6800QSCX
  • FSTUD162450MTD vs FSTU6800MTCX
  • FSTUD162450MTD vs FSTU6800MTCX
  • FSTUD162450MTD vs FSTU6800MTC
  • FSTUD162450MTD vs FSTU6800MTC
  • FSTUD162450MTD vs FSTU3384WMX
  • FSTUD162450MTD vs FSTU3384WMX
  • FSTUD162450MTD vs FSTU3384WM
  • FSTUD162450MTD vs FSTU3384WM
  • FSTUD162450MTD vs FSTU3384QSCX
  • FSTUD162450MTD vs FSTU3384QSC
  • FSTUD162450MTD vs FSTU3384MTCX
  • FSTUD162450MTD vs FSTU3384MTCX
  • FSTUD162450MTD vs FSTU3384MTC
  • FSTUD162450MTD vs FSTU32X800QSPX
  • FSTUD162450MTD vs FSTU32X800QSP
  • FSTUD162450MTD vs FSTU32X384QSPX
  • FSTUD162450MTD vs FSTU32X384QSPX
  • FSTUD162450MTD vs FSTU32X384QSP
  • FSTUD162450MTD vs FSTU3257QSCX
  • FSTUD162450MTD vs FSTU3257QSC
  • FSTUD162450MTD vs FSTU3257MTCX
  • FSTUD162450MTD vs FSTU3257MTCX
  • FSTUD162450MTD vs FSTU3257MTC
  • FSTUD162450MTD vs FSTU3253QSCX
  • FSTUD162450MTD vs FSTU3253QSC
  • FSTUD162450MTD vs FSTU3253MX
  • FSTUD162450MTD vs FSTU3253MTCX
  • FSTUD162450MTD vs FSTU3253MTC
  • FSTUD162450MTD vs FSTU32160MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.