Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT201XQ-T
FT201XQ-T
Active
Interface - Controllers
Description:
IC USB FS I2C 16QFN
Manufacturer:
FTDI
Datasheet:
FT201XQ-T Datasheet
History Price: $1.76250
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT201XQ-T vs FT234XD-R
Part No
FT201XQ-T
FT234XD-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-FIFO, FT-X, X-Chip
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to I2C
Bridge, USB to UART
Interface
I2C
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5V
2.97V ~ 5.5V
Current - Supply
8mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WQFN Exposed Pad
12-VFDFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
12-DFN (3x3)