FT234XD-R
FT234XD-R
Active
Description:  IC USB SERIAL BASIC UART 12DFN
Manufacturer:  FTDI
Datasheet:   FT234XD-R Datasheet
History Price: $2.26000
In Stock: 16400
FT234XD-R Specification
Specification
Part No
FT234XD-R
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
2.97V ~ 5.5V
Current - Supply
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
12-VFDFN Exposed Pad
Supplier Device Package
12-DFN (3x3)
FT234XD-R PDF Datasheet
FT234XD-R Related Parts
FT200XD-R
FT200XD-R
FTDI
IC USB FS I2C 10DFN
FT200XD-T
FT200XD-T
FTDI
IC USB FS I2C 10DFN
FT201XQ-R
FT201XQ-R
FTDI
IC USB FS I2C 16QFN
FT201XQ-T
FT201XQ-T
FTDI
IC USB FS I2C 16QFN
FT201XS-R
FT201XS-R
FTDI
IC USB FS I2C 16SSOP
FT201XS-U
FT201XS-U
FTDI
IC USB FS I2C 16SSOP
FT220XQ-R
FT220XQ-R
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XQ-T
FT220XQ-T
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XS-R
FT220XS-R
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT220XS-U
FT220XS-U
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT221XQ-R
FT221XQ-R
FTDI
IC USB 8 BIT SPI/FT1248 20QFN
FT221XS-R
FT221XS-R
FTDI
IC USB 8 BIT SPI/FT1248 20SSOP
FT234XD-R Description
The FTDI FT234XD-R is a highly integrated USB to UART interface chip designed to provide a reliable and efficient communication link between USB devices and serial devices. This chip is part of FTDI%27s FT-X series and is particularly well-suited for applications in embedded systems, industrial automation, and consumer electronics. The FT234XD-R is known for its versatility, ease of use, and robust performance, making it a popular choice among developers and engineers.

## Overview

The FT234XD-R is engineered to facilitate seamless communication between USB and UART interfaces, making it an ideal solution for a wide range of applications. It supports various baud rates and is compatible with multiple operating systems, ensuring broad usability across different platforms. The chip is designed to be user-friendly, with a focus on ease of integration and flexibility.

## Key Features

1. USB Interface:
- Compliant with USB 2.0 Full Speed (12 Mbps).
- Supports USB bus-powered operation, allowing devices to draw power directly from the USB port without the need for an external power supply.

2. UART Interface:
- Supports standard UART communication with configurable baud rates up to 3 Mbps.
- Compatible with various logic levels, including 5V, 3.3V, and 2.5V, making it suitable for interfacing with a wide range of devices.

3. Integrated EEPROM:
- On-chip EEPROM allows for the storage of configuration settings, enabling customization of the device%27s behavior and functionality.

4. Driver Support:
- FTDI provides comprehensive driver support for multiple operating systems, including Windows, macOS, and Linux, facilitating easy integration into existing systems.

5. Multiple I/O Pins:
- Features several GPIO pins that can be configured for various functions, such as flow control, status indication, and other custom applications.

6. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-operated devices and applications where power efficiency is critical.

7. Enhanced Features:
- Supports both hardware (CTS/RTS) and software (XON/XOFF) flow control, ensuring reliable data transmission.
- Includes a built-in clock generator for precise timing and synchronization.

8. Integrated USB Hub:
- The FT234XD-R includes an integrated USB hub feature, allowing multiple devices to be connected through a single USB port.

## Specifications

- Part Number: FT234XD-R
- Package Type: QFN-32 (5mm x 5mm)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 3.3V to 5.25V
- Data Rate: Up to 3 Mbps
- USB Interface: USB 2.0 Full Speed
- UART Interface: 8 data bits, 1 stop bit, no parity (configurable)
- GPIO Pins: 4 configurable GPIO pins
- Integrated EEPROM: Yes (for configuration storage)
- Flow Control: Hardware (CTS/RTS) and software (XON/XOFF) support
- Dimensions: 5mm x 5mm (QFN-32 package)

## Applications

The FT234XD-R is widely used in various applications, including:

- Industrial Automation: Connecting sensors, actuators, and controllers to a PC for monitoring and control purposes.
- Consumer Electronics: Enabling USB connectivity in devices such as printers, cameras, and other peripherals.
- Embedded Systems: Providing a simple USB interface for microcontrollers and other embedded devices, facilitating communication with host systems.
- Development Boards: Commonly used in prototyping and development environments to enable easy communication between development boards and PCs.
- Telecommunications: Used in modems and other communication devices to facilitate USB connectivity.

## Conclusion

The FTDI FT234XD-R is a highly reliable and versatile USB to UART interface chip that offers a range of features suitable for various applications. Its ease of integration, low power consumption, and extensive driver support make it an ideal choice for developers looking to add USB connectivity to their devices. With robust specifications and a strong reputation in the market, the FT234XD-R continues to be a preferred solution for USB to serial communication needs, ensuring efficient and reliable data transfer in a wide array of applications.
FT234XD-R Compare Parts
  • FT234XD-R vs FT260Q-T
  • FT234XD-R vs FT260Q-R
  • FT234XD-R vs FT245RQ-TRAY
  • FT234XD-R vs FT245RQ-REEL
  • FT234XD-R vs FT245RNQ-TRAY
  • FT234XD-R vs FT245RNQ-REEL
  • FT234XD-R vs FT245RNL-TUBE
  • FT234XD-R vs FT245RNL-REEL
  • FT234XD-R vs FT245RL-TUBE
  • FT234XD-R vs FT245RL-REEL
  • FT234XD-R vs FT240XS-U
  • FT234XD-R vs FT240XS-R
  • FT234XD-R vs FT240XQ-T
  • FT234XD-R vs FT240XQ-R
  • FT234XD-R vs FT234XD-T
  • FT234XD-R vs FT233HPQ-TRAY
  • FT234XD-R vs FT233HPQ-REEL
  • FT234XD-R vs FT232RQ-TRAY
  • FT234XD-R vs FT232RQ-REEL
  • FT234XD-R vs FT232RNQ-TRAY
  • FT234XD-R vs FT232RNQ-REEL
  • FT234XD-R vs FT232RNL-TUBE
  • FT234XD-R vs FT232RNL-REEL
  • FT234XD-R vs FT232RL-TUBE
  • FT234XD-R vs FT232RL-REEL
  • FT234XD-R vs FT232HQ-REEL
  • FT234XD-R vs FT232HPQ-TRAY
  • FT234XD-R vs FT232HPQ-REEL
  • FT234XD-R vs FT232HL-TRAY
  • FT234XD-R vs FT232HL-REEL
  • FT234XD-R vs FT232BQ-REEL
  • FT234XD-R vs FT232BL-TRAY
  • FT234XD-R vs FT232BL-REEL
  • FT234XD-R vs FT231XS-U
  • FT234XD-R vs FT231XS-R
  • FT234XD-R vs FT231XQ-T
  • FT234XD-R vs FT231XQ-R
  • FT234XD-R vs FT230XS-U
  • FT234XD-R vs FT230XS-R
  • FT234XD-R vs FT230XQ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store