FT232RNQ-TRAY
FT232RNQ-TRAY
Active
Description:  USB FULL SPEED TO SERIAL UART IC
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 34400
FT232RNQ-TRAY vs FT232BL-REEL
Manufacturer
Series
USBmadeEZ-UART
USBmadeEZ-UART
Packaging
Tray
Tape & Reel (TR)
Status
Active
Last Time Buy
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART
Interface
UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
4.35V ~ 5.25V
Current - Supply
15mA
25mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Package / Case
32-VFQFN Exposed Pad
32-LQFP
Supplier Device Package
32-QFN (5x5)
32-LQFP (7x7)