Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232RNQ-TRAY
FT232RNQ-TRAY
Active
Interface - Controllers
Description:
USB FULL SPEED TO SERIAL UART IC
Manufacturer:
FTDI
Datasheet:
FT232RNQ-TRAY Datasheet
History Price: $4.80000
In Stock: 4560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT232RNQ-TRAY Specification
Specification
Part No
FT232RNQ-TRAY
Category
Interface - Controllers
Manufacturer
FTDI
Series
USBmadeEZ-UART
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
Current - Supply
15mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
FT232RNQ-TRAY PDF Datasheet
FT232RNQ-TRAY Datasheet
Click and Download: FT232RNQ-TRAY Datasheet
FT232RNQ-TRAY Related Parts
FT200XD-R
FTDI
IC USB FS I2C 10DFN
FT200XD-T
FTDI
IC USB FS I2C 10DFN
FT201XQ-R
FTDI
IC USB FS I2C 16QFN
FT201XQ-T
FTDI
IC USB FS I2C 16QFN
FT201XS-R
FTDI
IC USB FS I2C 16SSOP
FT201XS-U
FTDI
IC USB FS I2C 16SSOP
FT220XQ-R
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XQ-T
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XS-R
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT220XS-U
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT221XQ-R
FTDI
IC USB 8 BIT SPI/FT1248 20QFN
FT221XS-R
FTDI
IC USB 8 BIT SPI/FT1248 20SSOP
FT232RNQ-TRAY Compare Parts
FT232RNQ-TRAY vs FT260Q-T
FT232RNQ-TRAY vs FT260Q-R
FT232RNQ-TRAY vs FT245RQ-TRAY
FT232RNQ-TRAY vs FT245RQ-REEL
FT232RNQ-TRAY vs FT245RNQ-TRAY
FT232RNQ-TRAY vs FT245RNQ-REEL
FT232RNQ-TRAY vs FT245RNL-TUBE
FT232RNQ-TRAY vs FT245RNL-REEL
FT232RNQ-TRAY vs FT245RL-TUBE
FT232RNQ-TRAY vs FT245RL-REEL
FT232RNQ-TRAY vs FT240XS-U
FT232RNQ-TRAY vs FT240XS-R
FT232RNQ-TRAY vs FT240XQ-T
FT232RNQ-TRAY vs FT240XQ-R
FT232RNQ-TRAY vs FT234XD-T
FT232RNQ-TRAY vs FT234XD-R
FT232RNQ-TRAY vs FT233HPQ-TRAY
FT232RNQ-TRAY vs FT233HPQ-REEL
FT232RNQ-TRAY vs FT232RQ-TRAY
FT232RNQ-TRAY vs FT232RQ-REEL
FT232RNQ-TRAY vs FT232RNQ-REEL
FT232RNQ-TRAY vs FT232RNL-TUBE
FT232RNQ-TRAY vs FT232RNL-REEL
FT232RNQ-TRAY vs FT232RL-TUBE
FT232RNQ-TRAY vs FT232RL-REEL
FT232RNQ-TRAY vs FT232HQ-REEL
FT232RNQ-TRAY vs FT232HPQ-TRAY
FT232RNQ-TRAY vs FT232HPQ-REEL
FT232RNQ-TRAY vs FT232HL-TRAY
FT232RNQ-TRAY vs FT232HL-REEL
FT232RNQ-TRAY vs FT232BQ-REEL
FT232RNQ-TRAY vs FT232BL-TRAY
FT232RNQ-TRAY vs FT232BL-REEL
FT232RNQ-TRAY vs FT231XS-U
FT232RNQ-TRAY vs FT231XS-R
FT232RNQ-TRAY vs FT231XQ-T
FT232RNQ-TRAY vs FT231XQ-R
FT232RNQ-TRAY vs FT230XS-U
FT232RNQ-TRAY vs FT230XS-R
FT232RNQ-TRAY vs FT230XQ-T
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!