Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT232RNQ-TRAY
FT232RNQ-TRAY
Active
Interface - Controllers
Description:
USB FULL SPEED TO SERIAL UART IC
Manufacturer:
FTDI
Datasheet:
FT232RNQ-TRAY Datasheet
History Price: $4.80000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT232RNQ-TRAY vs FT232HPQ-REEL
Part No
FT232RNQ-TRAY
FT232HPQ-REEL
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
USBmadeEZ-UART
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
RS232, RS485, RS422, USB
Function
Bridge, USB to UART
Bridge, USB to UART,FIFO
Interface
UART
I2C, FIFO, JTAG, Serial, SPI, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply
15mA
24mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
32-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
56-VQFN (8x8)