FT232RNQ-TRAY
FT232RNQ-TRAY
Active
Description:  USB FULL SPEED TO SERIAL UART IC
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 34400
FT232RNQ-TRAY vs FT240XQ-R
Manufacturer
Series
USBmadeEZ-UART
USBmadeEZ-FIFO, FT-X, X-Chip
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to FIFO
Interface
UART
FIFO
Standards
USB 2.0
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
3.3V ~ 5V
Current - Supply
15mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
24-WFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
24-QFN (4x4)