Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT234XD-R
FT234XD-R
Active
Interface - Controllers
Description:
IC USB SERIAL BASIC UART 12DFN
Manufacturer:
FTDI
Datasheet:
FT234XD-R Datasheet
History Price: $2.26000
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT234XD-R vs FT234XD-T
Part No
FT234XD-R
FT234XD-T
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to UART
Interface
UART
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
2.97V ~ 5.5V
2.97V ~ 5.5V
Current - Supply
8mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
12-VFDFN Exposed Pad
12-VFDFN Exposed Pad
Supplier Device Package
12-DFN (3x3)
12-DFN (3x3)