FT245RL-REEL
FT245RL-REEL
Not For New Designs
Description:  IC USB TO PARALLEL FIFO 28-SSOP
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 14800
FT245RL-REEL vs FT232RNQ-TRAY
Manufacturer
Series
-
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Active
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to FIFO
Bridge, USB to UART
Interface
FIFO
UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
1.8V ~ 5.25V
3.3V ~ 5.25V
Current - Supply
15mA
15mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-SSOP (0.209", 5.30mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
32-QFN (5x5)