Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Fremont Micro Devices FT838D1-BL-RT
FT838D1-BL-RT
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLYBACK SOT23-5
Manufacturer:
Fremont Micro Devices
Datasheet:
FT838D1-BL-RT Datasheet
History Price: $0.39000
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT838D1-BL-RT vs FT838MBD-RB
Part No
FT838D1-BL-RT
FT838MBD-RB
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fremont Micro Devices
Fremont Micro Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
Yes
Voltage - Breakdown
-
650V
Topology
Flyback
Flyback
Voltage - Start Up
17.6 V
15.5 V
Voltage - Supply (Vcc/Vdd)
6.6V ~ 30V
6V ~ 30V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
18 W
-
Fault Protection
Current Limiting, Open Circuit, Over Temperature, Over Voltage
Current Limiting, Open Loop, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
SC-74A, SOT-753
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-5
8-DIP
Mounting Type
Surface Mount
Through Hole