FT838D1-BL-RT
FT838D1-BL-RT
Active
Description:  IC OFFLINE SW FLYBACK SOT23-5
Manufacturer:  Fremont Micro Devices
History Price: $0.39000
In Stock: 12000
FT838D1-BL-RT Specification
Specification
Part No
FT838D1-BL-RT
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
17.6 V
Voltage - Supply (Vcc/Vdd)
6.6V ~ 30V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
18 W
Fault Protection
Current Limiting, Open Circuit, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
Mounting Type
Surface Mount
FT838D1-BL-RT PDF Datasheet
FT838D1-BL-RT Related Parts
FT832DB-RT
FT832DB-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838D2-BL-RT
FT838D2-BL-RT
Fremont Micro Devices
IC OFFLINE SW FLYBACK SOT23-5
FT838MBD-RB
FT838MBD-RB
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8DIP
FT838NB1-RT
FT838NB1-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838NB2-RT
FT838NB2-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838R-BL-RT
FT838R-BL-RT
Fremont Micro Devices
IC OFFLINE SW FLYBACK SOT23-5
FT838RNA-RT
FT838RNA-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOIC
FT839NB1-RT
FT839NB1-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT839ND1-RT
FT839ND1-RT
Fremont Micro Devices
IC OFFLINE SWITCH FLYBACK 8SOP
FT838D1-BL-RT Compare Parts
  • FT838D1-BL-RT vs FT839NB1-RT
  • FT838D1-BL-RT vs FT838RNA-RT
  • FT838D1-BL-RT vs FT838R-BL-RT
  • FT838D1-BL-RT vs FT838NB2-RT
  • FT838D1-BL-RT vs FT838NB1-RT
  • FT838D1-BL-RT vs FT838MBD-RB
  • FT838D1-BL-RT vs FT838D2-BL-RT
  • FT838D1-BL-RT vs FT832DB-RT
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé