FT838D1-BL-RT
FT838D1-BL-RT
Active
Description:  IC OFFLINE SW FLYBACK SOT23-5
Manufacturer:  Fremont Micro Devices
History Price: $0.39000
In Stock: 12000
FT838D1-BL-RT vs FT838R-BL-RT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Flyback
Voltage - Start Up
17.6 V
17.6 V
Voltage - Supply (Vcc/Vdd)
6.6V ~ 30V
6.6V ~ 30V
Duty Cycle
-
-
Frequency - Switching
-
-
Power (Watts)
18 W
18 W
Fault Protection
Current Limiting, Open Circuit, Over Temperature, Over Voltage
Current Limiting, Open Circuit, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5
Mounting Type
Surface Mount
Surface Mount