FXLA102L8X
FXLA102L8X
Active
Description:  IC TRANSLATOR BIDIR 8MICROPAK
Manufacturer:  onsemi
Datasheet:   FXLA102L8X Datasheet
History Price: $1.42000
In Stock: 47200
FXLA102L8X vs FXLA101L6X
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
1
Voltage - VCCA
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1.1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
140Mbps
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFQFN
6-UFDFN
Supplier Device Package
8-MicroPak?
6-MicroPak