FXLA101L6X
FXLA101L6X
Active
Description:  IC TRANSLATOR BIDIR 6MICROPAK
Manufacturer:  onsemi
Datasheet:   FXLA101L6X Datasheet
History Price: $0.66000
In Stock: 14400
FXLA101L6X Specification
Specification
Part No
FXLA101L6X
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Package / Case
6-UFDFN
Supplier Device Package
6-MicroPak
FXLA101L6X PDF Datasheet
FXLA101L6X Related Parts
FXL2SD106BQX
FXL2SD106BQX
onsemi
IC TRANSLTR BIDIRECTIONAL 16DQFN
FXL2TD245L10X
FXL2TD245L10X
onsemi
IC TRANSLATOR BIDIR 10MICROPAK
FXL3SD206UMX
FXL3SD206UMX
Fairchild Semiconductor
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL3SD206UMX
FXL3SD206UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL4245MPX
FXL4245MPX
onsemi
IC TRANSLTR BIDIRECTIONAL 24MLP
FXL4TD245UMX
FXL4TD245UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 16UMLP
FXL5T244BQX
FXL5T244BQX
onsemi
IC TRANSLATOR UNIDIR 14DQFN
FXLA0104QFX
FXLA0104QFX
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA0104QFX-F106
FXLA0104QFX-F106
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA102L8X
FXLA102L8X
onsemi
IC TRANSLATOR BIDIR 8MICROPAK
FXLA104UM12X
FXLA104UM12X
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA104UMX
FXLA104UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 16UMLP
FXLA101L6X Compare Parts
  • FXLA101L6X vs FXLP34P5X
  • FXLA101L6X vs FXLP34P5X
  • FXLA101L6X vs FXLP34L6X
  • FXLA101L6X vs FXLP34FHX
  • FXLA101L6X vs FXLH42245MPX
  • FXLA101L6X vs FXLH1T45L6X
  • FXLA101L6X vs FXLA108BQX
  • FXLA101L6X vs FXLA108BQX
  • FXLA101L6X vs FXLA104UMX
  • FXLA101L6X vs FXLA104UM12X
  • FXLA101L6X vs FXLA102L8X
  • FXLA101L6X vs FXLA0104QFX-F106
  • FXLA101L6X vs FXLA0104QFX
  • FXLA101L6X vs FXL5T244BQX
  • FXLA101L6X vs FXL4TD245UMX
  • FXLA101L6X vs FXL4245MPX
  • FXLA101L6X vs FXL3SD206UMX
  • FXLA101L6X vs FXL3SD206UMX
  • FXLA101L6X vs FXL2TD245L10X
  • FXLA101L6X vs FXL2SD106BQX
  • FXLA101L6X vs FXLA102L8X-F106
  • FXLA101L6X vs FXLA0104QFX-F106
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller