FXLA104UM12X
FXLA104UM12X
Active
Description:  IC TRANSLTR BIDIRECTIONAL 12UMLP
Manufacturer:  onsemi
History Price: $2.21000
In Stock: 30000
FXLA104UM12X vs FXLP34FHX
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
4
1
Voltage - VCCA
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
140Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFQFN
6-UFDFN
Supplier Device Package
12-UMLP (1.8x1.8)
6-MicroPak2?