FXLA104UM12X
FXLA104UM12X
Active
Description:  IC TRANSLTR BIDIRECTIONAL 12UMLP
Manufacturer:  onsemi
History Price: $2.21000
In Stock: 30000
FXLA104UM12X Specification
Specification
Part No
FXLA104UM12X
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-UMLP (1.8x1.8)
FXLA104UM12X PDF Datasheet
FXLA104UM12X Related Parts
FXL2SD106BQX
FXL2SD106BQX
onsemi
IC TRANSLTR BIDIRECTIONAL 16DQFN
FXL2TD245L10X
FXL2TD245L10X
onsemi
IC TRANSLATOR BIDIR 10MICROPAK
FXL3SD206UMX
FXL3SD206UMX
Fairchild Semiconductor
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL3SD206UMX
FXL3SD206UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL4245MPX
FXL4245MPX
onsemi
IC TRANSLTR BIDIRECTIONAL 24MLP
FXL4TD245UMX
FXL4TD245UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 16UMLP
FXL5T244BQX
FXL5T244BQX
onsemi
IC TRANSLATOR UNIDIR 14DQFN
FXLA0104QFX
FXLA0104QFX
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA0104QFX-F106
FXLA0104QFX-F106
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA101L6X
FXLA101L6X
onsemi
IC TRANSLATOR BIDIR 6MICROPAK
FXLA101L6X
FXLA101L6X
Fairchild Semiconductor
TTL/CMOS TO CMOS TRANSLATOR, TRU
FXLA102L8X
FXLA102L8X
onsemi
IC TRANSLATOR BIDIR 8MICROPAK
FXLA104UM12X Description
The ON Semiconductor FXLA104UM12X is a versatile, high-performance level shifter designed for interfacing between different voltage domains in digital circuits. This device is particularly useful in applications where signals need to be translated between various logic levels, making it ideal for modern microcontrollers, FPGAs, and other digital devices that operate at different voltage levels.

## Key Features:

1. Quad-Level Shifting: The FXLA104UM12X features four independent channels, allowing for simultaneous level shifting of multiple signals. This is particularly beneficial in applications where multiple data lines need to be interfaced between different voltage levels.

2. Dual Supply Operation: The device supports dual supply voltages, enabling it to interface between low-voltage and high-voltage systems. The A-side (input) can operate from 1.2V to 3.6V, while the B-side (output) can operate from 1.65V to 5.5V.

3. Bidirectional Data Transfer: The FXLA104UM12X supports bidirectional data transfer, allowing signals to be sent in both directions without the need for additional control signals. This feature simplifies the design and reduces the number of components required.

4. High-Speed Performance: The device is capable of supporting data rates up to 30 Mbps, making it suitable for high-speed applications where rapid signal transmission is essential.

5. Low Power Consumption: Designed with energy efficiency in mind, the FXLA104UM12X consumes minimal power, which is particularly important for battery-operated devices and energy-sensitive applications.

6. Wide Operating Temperature Range: The device operates effectively across a temperature range of -40°C to +125°C, making it suitable for automotive, industrial, and other demanding environments.

7. Integrated Pull-Up Resistors: The FXLA104UM12X features integrated pull-up resistors on the B-side, which simplifies the design process and reduces the need for external components.

8. Compact Package: The device is available in a small 12-pin UDFN package, making it suitable for space-constrained applications.

## Specifications:

- Supply Voltage (VCCA): 1.2V to 3.6V (A-side)
- Supply Voltage (VCCB): 1.65V to 5.5V (B-side)
- Input Voltage Levels: Compatible with 1.2V, 1.8V, 2.5V, 3.3V, and 5V logic levels
- Output Voltage Levels: Corresponding to the B-side supply voltage
- Data Rate: Up to 30 Mbps
- Propagation Delay: Typically around 5 ns
- Input Capacitance: Approximately 3 pF (typical)
- Output Drive Current: ±24 mA (maximum)
- Power Consumption: Low static and dynamic power consumption
- Package Type: 12-pin UDFN

## Applications:

The FXLA104UM12X is suitable for a wide range of applications, including:

- Microcontroller Interfacing: Facilitating communication between microcontrollers operating at different voltage levels.
- FPGA Level Shifting: Enabling FPGAs to interface with other digital components that operate at varying voltages.
- I2C and SPI Communication: Level shifting for I2C and SPI buses, which often require different voltage levels for different devices.
- Sensor Interfacing: Connecting sensors that operate at different voltage levels to microcontrollers or processors.

## Conclusion:

The ON Semiconductor FXLA104UM12X is a robust and efficient quad-level shifter that provides a reliable solution for interfacing between different voltage domains in digital circuits. Its high-speed operation, bidirectional data transfer capability, and low power consumption make it an excellent choice for modern electronic applications. Whether used in consumer electronics, automotive systems, or industrial controls, the FXLA104UM12X is designed to meet the demands of today%27s complex digital environments, ensuring seamless communication across various voltage levels.
FXLA104UM12X Compare Parts
  • FXLA104UM12X vs FXLP34P5X
  • FXLA104UM12X vs FXLP34P5X
  • FXLA104UM12X vs FXLP34L6X
  • FXLA104UM12X vs FXLP34FHX
  • FXLA104UM12X vs FXLH42245MPX
  • FXLA104UM12X vs FXLH1T45L6X
  • FXLA104UM12X vs FXLA108BQX
  • FXLA104UM12X vs FXLA108BQX
  • FXLA104UM12X vs FXLA104UMX
  • FXLA104UM12X vs FXLA102L8X
  • FXLA104UM12X vs FXLA101L6X
  • FXLA104UM12X vs FXLA101L6X
  • FXLA104UM12X vs FXLA0104QFX-F106
  • FXLA104UM12X vs FXLA0104QFX
  • FXLA104UM12X vs FXL5T244BQX
  • FXLA104UM12X vs FXL4TD245UMX
  • FXLA104UM12X vs FXL4245MPX
  • FXLA104UM12X vs FXL3SD206UMX
  • FXLA104UM12X vs FXL3SD206UMX
  • FXLA104UM12X vs FXL2TD245L10X
  • FXLA104UM12X vs FXL2SD106BQX
  • FXLA104UM12X vs FXLA102L8X-F106
  • FXLA104UM12X vs FXLA0104QFX-F106
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller