Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ GigaDevice GD5F1GQ4UFYIGR
GD5F1GQ4UFYIGR
Not For New Designs
Memory
Description:
IC FLASH 1GBIT SPI/QUAD 8WSON
Manufacturer:
GigaDevice
Datasheet:
GD5F1GQ4UFYIGR Datasheet
History Price: $4.84000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GD5F1GQ4UFYIGR vs GD5F1GQ4RF9IGY
Part No
GD5F1GQ4UFYIGR
GD5F1GQ4RF9IGY
Category
Memory
Memory
Manufacturer
GigaDevice
GigaDevice
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
1Gbit
1Gbit
Memory Organization
128M x 8
128M x 8
Memory Interface
SPI - Quad I/O
SPI - Quad I/O
Clock Frequency
120 MHz
120 MHz
Write Cycle Time - Word, Page
700μs
700μs
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-VLGA Exposed Pad
Supplier Device Package
8-WSON (6x8)
8-LGA (6x8)