Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ GigaDevice GD5F1GQ4UFYIGR
GD5F1GQ4UFYIGR
Not For New Designs
Memory
Description:
IC FLASH 1GBIT SPI/QUAD 8WSON
Manufacturer:
GigaDevice
Datasheet:
GD5F1GQ4UFYIGR Datasheet
History Price: $4.84000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GD5F1GQ4UFYIGR Specification
Specification
Part No
GD5F1GQ4UFYIGR
Category
Memory
Manufacturer
GigaDevice
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
120 MHz
Write Cycle Time - Word, Page
700μs
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-WSON (6x8)
GD5F1GQ4UFYIGR Related Parts
GD5F1GQ4RF9IGR
GigaDevice
IC FLASH 1GBIT SPI/QUAD I/O 8LGA
GD5F1GQ4RF9IGY
GigaDevice
IC FLASH 1GBIT SPI/QUAD I/O 8LGA
GD5F1GQ4UEYIGR
GigaDevice
IC FLASH 1GBIT SPI/QUAD 8WSON
GD5F1GQ4UEYIGY
GigaDevice
IC FLASH 1GBIT SPI/QUAD 8WSON
GD5F1GQ4UFYIGY
GigaDevice
IC FLASH 1GBIT SPI/QUAD 8WSON
GD5F2GQ4RF9IGR
GigaDevice
IC FLASH 2GBIT SPI/QUAD I/O 8LGA
GD5F2GQ4RF9IGY
GigaDevice
IC FLASH 2GBIT SPI/QUAD I/O 8LGA
GD5F2GQ4UEYIGR
GigaDevice
IC FLASH 2GBIT SPI/QUAD 8WSON
GD5F2GQ4UEYIGY
GigaDevice
IC FLASH 2GBIT SPI/QUAD 8WSON
GD5F2GQ4UF9IGR
GigaDevice
IC FLASH 2GBIT SPI/QUAD I/O 8LGA
GD5F2GQ4UFYIGY
GigaDevice
IC FLASH 2GBIT SPI/QUAD 8WSON
GD5F4GQ4RBYIGR
GigaDevice
IC FLASH 4GBIT SPI/QUAD 8WSON
GD5F1GQ4UFYIGR Compare Parts
GD5F1GQ4UFYIGR vs GD5F4GQ4UCYIGR
GD5F1GQ4UFYIGR vs GD5F4GQ4UBYIGY
GD5F1GQ4UFYIGR vs GD5F4GQ4UBYIGR
GD5F1GQ4UFYIGR vs GD5F4GQ4RCYIGY
GD5F1GQ4UFYIGR vs GD5F4GQ4RCYIGR
GD5F1GQ4UFYIGR vs GD5F4GQ4RBYIGY
GD5F1GQ4UFYIGR vs GD5F4GQ4RBYIGR
GD5F1GQ4UFYIGR vs GD5F2GQ4UFYIGY
GD5F1GQ4UFYIGR vs GD5F2GQ4UF9IGR
GD5F1GQ4UFYIGR vs GD5F2GQ4UEYIGY
GD5F1GQ4UFYIGR vs GD5F2GQ4UEYIGR
GD5F1GQ4UFYIGR vs GD5F2GQ4RF9IGY
GD5F1GQ4UFYIGR vs GD5F2GQ4RF9IGR
GD5F1GQ4UFYIGR vs GD5F1GQ4UFYIGY
GD5F1GQ4UFYIGR vs GD5F1GQ4UEYIGY
GD5F1GQ4UFYIGR vs GD5F1GQ4UEYIGR
GD5F1GQ4UFYIGR vs GD5F1GQ4RF9IGY
GD5F1GQ4UFYIGR vs GD5F1GQ4RF9IGR
GD5F1GQ4UFYIGR vs GD5F4GQ6RF9IGY
GD5F1GQ4UFYIGR vs GD55LX01GEFIRR
GD5F1GQ4UFYIGR vs GD55B01GEFIRR
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you