☰
GD5F1GQ4UFYIGR
GD5F1GQ4UFYIGR
Not For New Designs
Description:  IC FLASH 1GBIT SPI/QUAD 8WSON
Manufacturer:  GigaDevice
History Price: $4.84000
In Stock: 29760
GD5F1GQ4UFYIGR vs GD5F4GQ4UCYIGR
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND
FLASH - NAND
Memory Size
1Gbit
4Gbit
Memory Organization
128M x 8
512M x 8
Memory Interface
SPI - Quad I/O
SPI - Quad I/O
Clock Frequency
120 MHz
120 MHz
Write Cycle Time - Word, Page
700μs
-
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-WDFN Exposed Pad
Supplier Device Package
8-WSON (6x8)
8-WSON (6x8)