GLF72101
GLF72101
Active
Description:  2A TRCB NANO POWER LOAD SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72101 Datasheet
History Price: $0.37000
In Stock: 17200
GLF72101 vs GLF72520
Part No
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
High Side
-
Output Type
P-Channel
P-Channel
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
0.8V ~ 3.6V
Current - Output (Max)
2A
4A
Rds On (Typ)
37mOhm
10mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
6-WLCSP (1.47x0.97)
Package / Case
4-UFBGA, WLCSP
6-UFBGA, WLCSP