GLF72101
GLF72101
Active
Description:  2A TRCB NANO POWER LOAD SWITCH
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72101 Datasheet
History Price: $0.37000
In Stock: 17200
GLF72101 Specification
Specification
Part No
GLF72101
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
Series
IQSmart
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Load Switch
Number of Outputs
-
Ratio - Input:Output
-
Output Configuration
High Side
Output Type
P-Channel
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
Current - Output (Max)
2A
Rds On (Typ)
37mOhm
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
4-WLCSP (0.77x0.77)
Package / Case
4-UFBGA, WLCSP
GLF72101 Related Parts
GLF1100-T1G7
GLF1100-T1G7
GLF Integrated Power
LOADSWITCH WITH OUTPUT DISCHARGE
GLF1110-T1G7
GLF1110-T1G7
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1111
GLF1111
GLF Integrated Power
Nano Current Power Load Switch
GLF1120H
GLF1120H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121H
GLF1121H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121HN
GLF1121HN
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121L
GLF1121L
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1123H
GLF1123H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1200
GLF1200
GLF Integrated Power
Nano Current Power Load Switch
GLF1201-T1G7
GLF1201-T1G7
GLF Integrated Power
TRCB LOADSWITCH WITHOUT OUTPUT D
GLF1220H
GLF1220H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1221H
GLF1221H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF72101 Compare Parts
  • GLF72101 vs GLF81311
  • GLF72101 vs GLF78131
  • GLF72101 vs GLF76521
  • GLF72101 vs GLF76431
  • GLF72101 vs GLF76321
  • GLF72101 vs GLF76311
  • GLF72101 vs GLF76121S
  • GLF72101 vs GLF76121L
  • GLF72101 vs GLF76121
  • GLF72101 vs GLF74520
  • GLF72101 vs GLF74130
  • GLF72101 vs GLF73510
  • GLF72101 vs GLF72525
  • GLF72101 vs GLF72524
  • GLF72101 vs GLF72520
  • GLF72101 vs GLF72511
  • GLF72101 vs GLF72510
  • GLF72101 vs GLF72501
  • GLF72101 vs GLF72122
  • GLF72101 vs GLF72120
  • GLF72101 vs GLF72112
  • GLF72101 vs GLF72111
  • GLF72101 vs GLF72110
  • GLF72101 vs GLF72105
  • GLF72101 vs GLF72103
  • GLF72101 vs GLF72100
  • GLF72101 vs GLF71511
  • GLF72101 vs GLF71431
  • GLF72101 vs GLF71325
  • GLF72101 vs GLF71321
  • GLF72101 vs GLF71320
  • GLF72101 vs GLF71315
  • GLF72101 vs GLF71313
  • GLF72101 vs GLF71311T
  • GLF72101 vs GLF71311
  • GLF72101 vs GLF71310
  • GLF72101 vs GLF71308
  • GLF72101 vs GLF71307
  • GLF72101 vs GLF71306
  • GLF72101 vs GLF71305
  • GLF72101 FAQ
    Q1: What is the GLF Integrated Power GLF72101?
    A1: The GLF72101 is a power management IC (Integrated Circuit) from GLF Integrated Power, designed to provide efficient power conversion and management in electronic systems, including DC-DC converters and power supplies for a wide range of applications.

    Q2: What is the main function of the GLF72101?
    A2: The GLF72101 is primarily used to regulate and convert voltage in power management systems, ensuring stable and efficient power delivery for various electronic devices.

    Q3: What is the input voltage range for the GLF Integrated Power GLF72101?
    A3: The input voltage range of the GLF72101 typically spans from 4.5V to 60V, making it suitable for a variety of high-voltage applications.

    Q4: What is the output voltage of the GLF Integrated Power GLF72101?
    A4: The GLF72101 offers adjustable output voltage, typically ranging from 1.0V to 15V, depending on the application requirements and configuration.

    Q5: What is the switching frequency of the GLF72101?
    A5: The GLF72101 operates at a switching frequency of up to 500 kHz, allowing it to efficiently handle power conversion tasks at moderate switching speeds.

    Q6: What are the typical applications for the GLF Integrated Power GLF72101?
    A6: The GLF72101 is commonly used in industrial power supplies, automotive systems, telecom equipment, and high-performance embedded devices that require efficient voltage regulation.

    Q7: What is the maximum output current of the GLF72101?
    A7: The GLF72101 can deliver up to 10A of output current, making it suitable for medium to high-power applications.

    Q8: What type of regulation does the GLF72101 support?
    A8: The GLF72101 supports both linear and switching voltage regulation, providing versatility for different power management needs.

    Q9: Does the GLF72101 include thermal protection features?
    A9: Yes, the GLF72101 includes thermal shutdown protection, which ensures the device automatically shuts down to prevent damage in the event of excessive temperature rise.

    Q10: What is the efficiency of the GLF72101?
    A10: The GLF72101 offers high efficiency, typically in the range of 90% or higher, depending on the input and output conditions, reducing energy losses during power conversion.

    Q11: Is the GLF72101 suitable for battery-powered applications?
    A11: Yes, the GLF72101 is well-suited for battery-powered applications, as it operates efficiently at low voltages and ensures stable power output while optimizing energy usage.

    Q12: What is the quiescent current (Iq) of the GLF72101?
    A12: The GLF72101 features a low quiescent current (Iq), typically in the range of microamps, ensuring minimal power consumption when the device is in standby or idle mode.

    Q13: What protection features does the GLF72101 provide?
    A13: The GLF72101 includes several protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), short-circuit protection, and thermal shutdown to ensure safe operation in various conditions.

    Q14: What type of feedback does the GLF72101 use for regulation?
    A14: The GLF72101 utilizes voltage-mode feedback to provide precise output voltage regulation and minimize fluctuations during dynamic load conditions.

    Q15: What is the maximum output ripple voltage of the GLF72101?
    A15: The GLF72101 features low output ripple voltage, typically less than 50 mV, ensuring stable and clean power delivery for sensitive electronic components.

    Q16: Does the GLF72101 support parallel operation?
    A16: Yes, the GLF72101 can support parallel operation for higher output power requirements, with careful configuration and external components to balance current sharing.

    Q17: What is the recommended external component for the GLF72101?
    A17: The GLF72101 requires external inductors, capacitors, and resistors for optimal performance. The exact values depend on the application and output specifications.

    Q18: Is the GLF72101 compatible with digital control interfaces?
    A18: Yes, the GLF72101 can be integrated with digital control systems, offering flexibility for automated or smart power management in modern electronic designs.

    Q19: What is the package type of the GLF72101?
    A19: The GLF72101 is available in a compact surface-mount package, typically in a QFN (Quad Flat No-lead) or similar configuration for ease of integration into modern circuit boards.

    Q20: What is the typical start-up time of the GLF72101?
    A20: The GLF72101 features a fast start-up time, typically in the range of milliseconds, allowing it to quickly provide stable power output after being powered on.
    Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.