Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ GLF Integrated Power GLF74130
GLF74130
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
4.5A POWER MUX WITH VIN SELECTIO
Manufacturer:
GLF Integrated Power
Datasheet:
GLF74130 Datasheet
History Price: $1.37000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GLF74130 vs GLF72520
Part No
GLF74130
GLF72520
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
GLF Integrated Power
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
Load Switch
Load Switch
Number of Outputs
-
-
Ratio - Input:Output
-
-
Output Configuration
-
-
Output Type
P-Channel
P-Channel
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
0.8V ~ 3.6V
Current - Output (Max)
4.5A
4A
Rds On (Typ)
20mOhm
10mOhm
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-WLCSP (1.67x1.27)
6-WLCSP (1.47x0.97)
Package / Case
12-UFBGA, WLCSP
6-UFBGA, WLCSP